EN
  • EN
  • DE

LT3742EUF#TRPBF

Part No LT3742EUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 30V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name LT3742
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878746-LT3742EUF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3742EUF#TRPBF CAD Model

Description

The LT3742EUF#TRPBF is a high-performance, dual, step-down DC/DC controller designed by Analog Devices Inc., a leader in the field of high-performance analog integration. This controller is specifically engineered to drive high current LED loads and is well-suited for a variety of demanding applications that require precise, efficient power management.

Key Features

  • Wide Input Voltage Range: This controller operates over a 6V to 36V input voltage range, making it versatile for use in a variety of power systems.
  • Dual Channel: The LT3742EUF#TRPBF is capable of driving two separate LED strings, providing flexibility in managing multiple lighting configurations.
  • High Efficiency: With its advanced design, this controller achieves high efficiency, which is crucial for thermal management and energy savings in LED applications.
  • Adjustable Frequency: Users can set the switching frequency anywhere between 200kHz to 1MHz, allowing optimization for efficiency or component size.
  • Robust Thermal Performance: The controller comes in a 24-lead QFN package that enhances thermal performance, ensuring reliable operation under varying conditions.

Applications

The LT3742EUF#TRPBF is ideal for a range of applications where high-efficiency LED driving is necessary. It is commonly used in:

  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • General Purpose LED Illumination
  • Display Backlighting

Product Benefits

This controller provides designers with a highly efficient solution for powering high-brightness LEDs. Its dual-channel capability allows for the control of multiple LED arrays, while its programmable frequency and robust thermal design ensure that the LT3742EUF#TRPBF can be tailored to meet the specific needs of the application. Additionally, the wide input voltage range offers compatibility with various power systems, making it a flexible choice for a broad array of lighting solutions.

Ordering Information

The product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating automated manufacturing processes. For more information or to place an order, interested parties should contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess