EN
  • EN
  • DE

LT3752IFE-1#PBF

Part No LT3752IFE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Current Mode PWM Controller 100kHz to 500kHz Automotive 31-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Clock Sync Yes
Frequency 500 kHz
Max Duty Cycle 95 %
Max Operating Temperature 125 °C
Max Supply Voltage 16 V
Min Operating Temperature -40 °C
Min Supply Voltage 10.5 V
Nominal Input Voltage 12 V
Number of Output Phases 1
Number of Outputs 1
Number of Pins 38
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 500 kHz
Synchronous Rectifier Yes
Topology Forward Converter
Win Source Part Number 1209185-LT3752IFE-1#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3752IFE-1#PBF CAD Model

Description

Product Overview: LT3752IFE-1#PBF from Analog Devices Inc.

The LT3752IFE-1#PBF is a sophisticated, high-performance controller IC designed by Analog Devices Inc. for forward and flyback topologies. It is a versatile component that serves as the heart of a power supply, providing a robust and efficient solution for a wide range of applications. This product is particularly well-suited for applications that demand precise voltage or current regulation, including industrial, telecommunications, and automotive systems.

Featuring a wide input voltage range, the LT3752IFE-1#PBF can accommodate various power sources, making it ideal for systems that must operate in diverse environments or with fluctuating power supplies. Its ability to drive N-channel MOSFETs is a key advantage, allowing for efficient power conversion and reduced system costs. Additionally, its multi-topology design flexibility enables system designers to implement the most efficient power solution for their specific application.

The LT3752IFE-1#PBF offers numerous protective features to ensure the longevity and reliability of the power supply system. These include output overvoltage protection, input undervoltage lockout, and thermal shutdown. Furthermore, its frequency synchronization capability helps to minimize electromagnetic interference (EMI), which is critical in sensitive electronic equipment.

With its programmable soft-start feature, the IC allows for controlled ramp-up of the output voltage, preventing inrush current spikes and potential damage to sensitive components. The LT3752IFE-1#PBF also supports transformer saturation recovery, which is essential for maintaining stability and performance under abnormal operating conditions.

Engineered for precision, the LT3752IFE-1#PBF boasts tight regulation specifications, ensuring that the output remains within the desired parameters even under varying load conditions. This precision is vital for applications that require consistent power delivery for optimal performance.

In conclusion, the LT3752IFE-1#PBF from Analog Devices Inc. is a highly reliable and efficient solution for advanced power supply designs. It combines flexibility, protection, and precision, making it an excellent choice for engineers looking to create high-quality power systems.

You May Also Be Interested in

Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0002 $52.0026
31+ $3.2822 $101.7482
48+ $3.1796 $152.6208
65+ $3.0771 $200.0115
85+ $2.9745 $252.8325
113+ $2.6668 $301.3484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,022 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess