The LT3782AEUFD#PBF is a high-performance DC/DC controller from Analog Devices Inc., designed to drive LEDs with a constant current for uniform brightness. This advanced, multi-feature controller is suitable for a wide range of applications, including automotive, industrial, and general lighting solutions.
Key Features
- Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.
- Constant Current and Constant Voltage Modes: It offers both constant current and constant voltage regulation, making it adaptable for driving LEDs and charging batteries.
- High Efficiency: Its high efficiency helps in reducing power loss, thus minimizing heat generation and improving the reliability of the overall system.
- Adjustable Frequency: The switching frequency can be adjusted, allowing designers to optimize the performance based on specific application requirements.
- Thermal Protection: Integrated thermal shutdown provides protection against overheating, which enhances the safety and longevity of the device.
Applications
- LED Driver Circuits
- Automotive and Avionic Lighting
- Industrial and Architectural Lighting
- General Purpose Constant Current Source
Product Specifications
Parameter
Value
Input Voltage (min)
4.5V
Input Voltage (max)
60V
Output Voltage (max)
60V
Output Current
Adjustable
Switching Frequency
Adjustable up to 1MHz
Package
28-Lead (4.4mm × 7.8mm) QFN
The LT3782AEUFD#PBF is a robust and flexible solution for power management, offering precision and efficiency. It stands out for its ability to maintain stable operation even under varying environmental conditions, making it a reliable choice for demanding applications.