EN
  • EN
  • DE

LTC3260MPMSE#PBF

Part No LTC3260MPMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Charge Pump INV -4.5V to -32V 100mA Automotive 16-Pin MSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Lead Free Yes
Max Input Voltage 32 V
Maximum Operating Temperature 150 °C
Max Output Current 100 mA
Min Input Voltage 4.5 V
Min Operating Temperature -55 °C
Number of Outputs 2
Number of Pins 16
Operating Supply Current 100 µA
Operating Supply Voltage 32 V
Output Current 100 mA
Output Type Fixed
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 500 kHz
Synchronous Rectifier No
Topology Charge Pump
Win Source Part Number 1028247-LTC3260MPMSE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3260MPMSE#PBF CAD Model

Description

Analog Devices Inc. LTC3260MPMSE#PBF Overview

The LTC3260MPMSE#PBF is a high voltage, low noise, dual output power supply which includes a step-down DC/DC regulator and an inverting charge pump. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this versatile component is designed for applications that require a compact, high-performance power solution.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.5V to 32V input voltage range, making it suitable for a variety of supply voltages.
  • Dual Output Voltages: It provides a positive output voltage (via the step-down regulator) and a negative output voltage (via the inverting charge pump), both of which are adjustable to suit the needs of the application.
  • Low Noise Operation: The LTC3260MPMSE#PBF is designed to minimize noise, a critical feature for sensitive analog circuits and precision applications.
  • Thermal Protection: It includes over-temperature protection to safeguard the device under extreme operating conditions.
  • High Efficiency: The step-down regulator is capable of high efficiency, which is beneficial for power-sensitive designs.

Applications

This component is ideal for a range of applications, including but not limited to:

  • Industrial control systems
  • Automotive power supplies
  • Telecommunications infrastructure
  • Portable and battery-powered equipment
  • Medical devices

Reliability and Performance

The LTC3260MPMSE#PBF is designed to meet the rigorous standards of Analog Devices Inc. for reliability and performance. Its robust design ensures stable operation even under varying environmental and load conditions. The package is MSOP-10, which is both space-efficient and suitable for automated assembly processes, making it a convenient choice for high-density electronic boards.

Conclusion

With its dual output capability, wide input voltage range, and low noise characteristics, the LTC3260MPMSE#PBF from Analog Devices Inc. is an excellent choice for engineers looking to enhance their power management systems. Its high efficiency and thermal protection features ensure reliable performance in a broad array of applications.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2298 $51.1490
12+ $8.3937 $100.7244
19+ $8.1314 $154.4966
26+ $7.8691 $204.5966
33+ $7.6068 $251.0244
44+ $6.8199 $300.0756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess