EN
  • EN
  • DE

LTC3350IUHF#PBF

Part No LTC3350IUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Controller 4.5V to 35V Automotive 38-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Max Duty Cycle 99.5 %
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 35 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 4 mA
Number of Outputs 1
Number of Pins 38
Operating Supply Current 4 mA
Output Voltage 5 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 500 kHz
Win Source Part Number 1025968-LTC3350IUHF#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3350IUHF#PBF CAD Model

Description

Introducing the LTC3350IUHF#PBF from Analog Devices Inc.

Meet the LTC3350IUHF#PBF, a high-performance supercapacitor backup controller and system power manager designed to provide a reliable power backup solution. This innovative product from Analog Devices Inc. is engineered to support supercapacitor charge and balancing, delivering a seamless transition between normal and backup power modes, ensuring your critical applications remain operational during power interruptions.

Key Features

  • Wide Input Voltage Range: The LTC3350IUHF#PBF operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a wide array of applications.
  • Integrated Supercapacitor Charger: With an onboard supercapacitor charger, this device ensures efficient charging and maintenance of the supercapacitor's voltage, providing a reliable backup power source.
  • Balancing and Monitoring: The product includes active capacitor balancing and monitoring features, which enhance the longevity and reliability of the supercapacitor bank.
  • Programmable Charging Current: Users can program the charging current to match the specifications of the supercapacitors used, optimizing performance and safety.
  • Backup Power Support: The LTC3350IUHF#PBF seamlessly transitions to backup mode during power failures, supplying uninterrupted power to keep critical systems running.

Applications

The LTC3350IUHF#PBF is ideal for a variety of applications where uninterrupted power is crucial. These include:

  • Uninterruptible Power Supplies (UPS)
  • Portable and Industrial Equipment
  • Backup Power for Servers and Storage Systems
  • Automotive Power Backup Systems
  • Energy Harvesting Systems

Product Specifications

The LTC3350IUHF#PBF comes in a compact QFN package, designed for space-constrained applications. Its robust design ensures reliable operation in a range of environmental conditions, making it suitable for both commercial and industrial applications. The product's high level of integration reduces the need for external components, simplifying design and reducing overall system cost.

With the LTC3350IUHF#PBF, Analog Devices Inc. provides a sophisticated solution for managing power in critical systems, ensuring that your operations continue smoothly even in the face of power disruptions.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6632 $58.3160
11+ $9.5698 $105.2678
17+ $9.2708 $157.6036
23+ $8.9717 $206.3491
29+ $8.6727 $251.5083
39+ $7.7755 $303.2445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess