EN
  • EN
  • DE

LT3782AEUFD#TRPBF

Part No LT3782AEUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CTRLR BOOST 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203763-LT3782AEUFD#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tape & Reel (TR)
Product Status Active
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 2
Ultra Librarian 3D Model Ultra Librarian LT3782AEUFD#TRPBF CAD Model

Description

Product Overview: LT3782AEUFD#TRPBF

The LT3782AEUFD#TRPBF is a high-performance DC/DC controller manufactured by Analog Devices Inc., designed to drive LED lighting and boost, flyback, SEPIC, and forward converters. This versatile component is part of their Power Management ICs category, tailored for applications requiring efficient power conversion and robust operation in challenging environments.

Key Features

  • Wide Input Voltage Range: The device is capable of operating over a broad input voltage range, making it suitable for a variety of power sources.
  • Dual Output Capability: It can manage two outputs simultaneously, enabling complex power supply designs with fewer components.
  • High Switching Frequency: With a high switching frequency, the LT3782AEUFD#TRPBF allows for smaller external components, resulting in a compact power supply solution.
  • Robust Thermal Performance: The product is designed to perform reliably in high-temperature environments, ensuring consistent operation under thermal stress.
  • Adjustable Soft-Start Function: This feature helps to prevent inrush current at startup, improving the overall lifespan and reliability of the device and the power system.

Applications

  • LED Driver Circuits
  • Automotive and Industrial Lighting
  • General Purpose Power Converters
  • Portable and Battery-Powered Equipment
  • Telecommunication and Networking Systems

Product Specifications

The LT3782AEUFD#TRPBF is packaged in a QFN-28 (4x5mm) footprint, optimized for space-constrained applications. The part operates within an industrial temperature range and is designed with built-in protection features such as overvoltage, overcurrent, and thermal shutdown to ensure safe operation.

As an offering from Analog Devices Inc., a leader in the semiconductor industry, the LT3782AEUFD#TRPBF represents a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to create sophisticated power management systems.

For detailed technical specifications, application circuits, and layout guidelines, customers are encouraged to refer to the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess