EN
  • EN
  • DE

LM5008SDCX/NOPB

Part No LM5008SDCX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 350MA 8WSON / Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 350mA 8-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 9.5V
Voltage - Input (Max) 95V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 75V
Current - Output 350mA
Frequency - Switching 50kHz ~ 600kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LM5008
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-49217-1,296-49217-2,296-49217-6,LM5008SDCX/NOPB-ND
Standard Package 4,500
Win Source Part Number 1317638-LM5008SDCX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5008SDCX/NOPB CAD Model

Description

Product Overview: LM5008SDCX/NOPB

The LM5008SDCX/NOPB is a high-performance, step-down switching regulator from Texas Instruments, designed to deliver efficient power management solutions for a wide range of applications. This advanced integrated circuit (IC) is part of the LM5008 series and is notable for its ability to handle a maximum input voltage of up to 100V, making it an ideal choice for high-voltage systems.

Key Features

  • High Voltage Capabilities: With an input voltage range from 6V to 100V, the LM5008SDCX/NOPB is well-suited for applications that experience wide input voltage fluctuations, ensuring reliable operation even under stressful conditions.
  • Adjustable Output: Users can adjust the output voltage to meet specific requirements, providing versatility and customization for different system needs.
  • Efficiency: The IC incorporates an advanced high-voltage process technology that enables efficient power conversion, minimizing power loss and heat generation.
  • Integrated MOSFET: The inclusion of an N-Channel MOSFET allows for reduced external component count, which can lead to cost savings and simplified circuit design.
  • Frequency Synchronization: The device supports frequency synchronization, which can be crucial for applications requiring noise-sensitive power supplies.
  • Protection Features: The LM5008SDCX/NOPB includes thermal shutdown, current limit, and under-voltage lockout protections, ensuring safe operation and longevity of the device.

Applications

The versatility of the LM5008SDCX/NOPB makes it suitable for a broad range of applications, including:

  • Industrial control systems
  • Telecommunications equipment
  • Automotive systems
  • Power conditioning for renewable energy sources

Package and Quality

Presented in a compact 8-pin WSON package, the LM5008SDCX/NOPB is designed to occupy minimal space on a printed circuit board (PCB). Texas Instruments ensures high-quality standards, and the NOPB (No Lead (Pb)) designation indicates that the product is manufactured with a lead-free process, adhering to environmental regulations and promoting sustainability.

With its robust design and comprehensive feature set, the LM5008SDCX/NOPB from Texas Instruments is a reliable and efficient solution for managing power in demanding electrical environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,870 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess