EN
  • EN
  • DE

LT3798MPMSE#TRPBF

Part No LT3798MPMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Converter Offline Flyback Topology 500Hz ~ 150KHz 16-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 10V ~ 38V
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT3798
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878773-LT3798MPMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3798MPMSE#TRPBF CAD Model

Description

Product Overview: LT3798MPMSE#TRPBF

The LT3798MPMSE#TRPBF is a high-performance LED controller integrated circuit (IC) from the reputable manufacturer Analog Devices Inc. This advanced component is specifically designed to cater to the needs of LED lighting solutions, providing a robust and efficient platform for driving high-brightness LEDs. It stands out with its wide input voltage range and its ability to provide a constant-current and constant-voltage output, which makes it an ideal choice for a variety of lighting applications, including automotive, industrial, and architectural lighting.

This IC is part of the LT3798 series and comes in a thermally enhanced 16-lead MSOP package with an exposed pad for improved thermal performance. The part number LT3798MPMSE#TRPBF indicates that it is provided in tape and reel packaging, suitable for high-volume production environments. The 'MP' grade version of the LT3798 signifies that it is manufactured to meet the demanding performance requirements of military and aerospace applications, with an extended operating temperature range that ensures reliability under extreme conditions.

The LT3798MPMSE#TRPBF boasts a range of features that make it highly versatile and energy-efficient. It includes an internal spread spectrum frequency modulation that reduces EMI, which is crucial for meeting regulatory standards. Additionally, its input voltage range of 4.7V to 100V allows it to handle a wide array of power supplies and voltage variations, ensuring consistent performance and protection for the LEDs.

With its integrated open LED, short-circuit, overvoltage, and overtemperature protection circuits, the LT3798MPMSE#TRPBF ensures the safety and longevity of the lighting system. Its adjustable frequency from 100kHz to 1MHz allows designers to optimize the size and efficiency of the external components, providing flexibility in the design process.

In summary, the LT3798MPMSE#TRPBF from Analog Devices Inc. is a highly reliable and efficient solution for LED lighting applications. Its robust design, coupled with advanced features, makes it a top choice for engineers looking to create high-quality, durable lighting systems that can withstand the rigors of both commercial and specialized environments.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess