EN
  • EN
  • DE

LT3840EUFE#TRPBF

Part No LT3840EUFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 38QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Regulator Positive or Negative Output Step-Down - DC-DC Controller IC 38-QFN (4x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 2.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (4x6)
Family Name LT3840
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT3840EUFE#TRPBFCT, LT3840EUFE#TRPBF-ND, 505-LT3840EUFE#TRPBFTR, 505-LT3840EUFE#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878776-LT3840EUFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3840EUFE#TRPBF CAD Model

Description

The LT3840EUFE#TRPBF is a high-performance, step-down switching regulator IC from Analog Devices Inc. that provides a compact and efficient solution for a variety of power supply applications. This versatile component is designed to convert input voltages ranging from 4V to 60V down to a lower, regulated voltage with high efficiency, making it an excellent choice for automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: Capable of handling input voltages from 4V to 60V, the LT3840EUFE#TRPBF is suitable for applications with varying input power supplies.
  • Adjustable Output Voltage: Users can set the output voltage to meet their specific requirements, ensuring flexibility across different applications.
  • High Efficiency: The device is designed for optimal power conversion efficiency, which is critical for reducing heat and improving the reliability of the end application.
  • Low Quiescent Current: Its low quiescent current makes it ideal for battery-powered devices, helping to extend battery life.
  • Robust Protection Features: The LT3840EUFE#TRPBF includes overvoltage, overcurrent, and overtemperature protection, safeguarding the device and the system it powers.
  • Thermal Performance: It comes in a thermally efficient package that helps to dissipate heat effectively, ensuring stable operation even under high power loads.

Applications

With its robust design and wide input voltage range, the LT3840EUFE#TRPBF is well-suited for a broad range of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable electronic devices
  • Power supplies for sensitive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT3840EUFE#TRPBF is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity in the most demanding environments.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7874 $51.1496
10+ $10.4922 $104.9220
15+ $10.1643 $152.4645
21+ $9.8365 $206.5665
27+ $9.5086 $256.7322
36+ $8.5249 $306.8964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess