EN
  • EN
  • DE

LT3976EUDD

Part No LT3976EUDD
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 1.197V 1 Output 5A 24-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-QFN (3x5)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924216-LT3976EUDD
Ultra Librarian 3D Model Ultra Librarian LT3976EUDD CAD Model

Description

The LT3976EUDD is a high-performance step-down (buck) converter designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This versatile component is engineered to provide efficient power conversion in a wide array of applications, including automotive, industrial, and telecommunications systems.

Key Features:

  • Wide Input Voltage Range: The LT3976EUDD operates from an input voltage range of 4.3V to 40V, making it suitable for applications with varying input sources, including those subject to large voltage transients.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed from 200kHz to 2MHz via an external resistor or synchronized to an external clock, the LT3976EUDD offers design flexibility and optimization of component size and efficiency.
  • High Efficiency: The device features a peak efficiency of up to 95%, reducing power loss and heat generation, which is crucial for performance and longevity in demanding environments.
  • Robust Thermal Performance: Housed in a 3mm x 3mm QFN package, the LT3976EUDD is designed with thermal performance in mind, ensuring reliable operation under varying load conditions and ambient temperatures.
  • Integrated Features: The converter includes an internal boost diode, a catch diode, and a frequency foldback feature to enhance performance under low-voltage conditions and during start-up.

Protection Mechanisms:

The LT3976EUDD is equipped with a comprehensive suite of protection features to ensure the safety and reliability of the end application. These include:

  • Output Overvoltage Protection: Safeguards the device and downstream components from excessive voltage conditions.
  • Overcurrent Protection: Helps prevent damage due to overloading or short-circuit conditions.
  • Thermal Shutdown: Provides an automatic shutdown mechanism to protect the device from overheating.

Applications:

The robustness and versatility of the LT3976EUDD make it an ideal choice for a variety of demanding applications, including:

  • Automotive Power Systems
  • Industrial Control and Automation
  • Telecommunications Infrastructure
  • Portable Electronic Devices

With its combination of performance, flexibility, and protection, the LT3976EUDD from Analog Devices Inc. stands out as a superior choice for your power conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.3656 $93.3656
2+ $76.6077 $153.2154
3+ $74.2134 $222.6402
4+ $71.8202 $287.2808
5+ $69.4259 $347.1295
6+ $62.2441 $373.4646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess