EN
  • EN
  • DE

LT3992EFE

Part No LT3992EFE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 3A 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 38-TSSOP-EP
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878797-LT3992EFE
Ultra Librarian 3D Model Ultra Librarian LT3992EFE CAD Model

Description

Introducing the LT3992EFE Dual Step-Down Switching Regulator from Analog Devices Inc.

The LT3992EFE is a high-performance dual step-down switching regulator designed by Analog Devices Inc. to cater to the demanding requirements of modern electronic applications. This versatile component is ideal for use in automotive, industrial, and high-density power systems where efficiency and reliability are paramount.

Key Features

  • Wide Input Voltage Range: The LT3992EFE operates from a 3.6V to 36V input voltage range, making it suitable for a variety of supply sources, including fluctuating automotive batteries and industrial power rails.
  • Dual Channel Output: It features two independent channels capable of delivering up to 3.5A of continuous output current each, providing flexibility for dual supply applications or higher current requirements when channels are paralleled.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed between 250kHz and 2.2MHz via an external resistor or synchronized to an external clock, the LT3992EFE allows for optimization between efficiency and component size.
  • Enhanced Thermal Performance: Housed in a thermally enhanced 16-lead TSSOP package, the LT3992EFE ensures efficient heat dissipation for improved performance and reliability.

Protection Features

  • Overvoltage Protection: The regulator is equipped with overvoltage protection that guards the device and the load from unexpected surges in input voltage.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage from excessive load currents, enhancing the longevity of both the LT3992EFE and the end application.
  • Thermal Shutdown: An internal thermal shutdown mechanism activates to protect the device under extreme thermal conditions, ensuring safe operation and preventing thermal runaway.

Applications

The LT3992EFE is suitable for a wide range of applications, including:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Point of Load Applications

With its robust feature set, the LT3992EFE from Analog Devices Inc. is an excellent choice for designers looking for a reliable and efficient dual step-down regulator solution. Its advanced protection features and flexible design options ensure that it can meet the rigorous demands of a multitude of power management applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess