EN
  • EN
  • DE

LT3999EDD#PBF

Part No LT3999EDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG PUSH-PULL ADJ 1A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Push-Pull Switching Regulator IC Positive, Isolation Capable Adjustable - 1 Output 1A 10-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT3999
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878799-LT3999EDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3999EDD#PBF CAD Model

Description

Introducing the LT3999EDD#PBF from Analog Devices Inc.

The LT3999EDD#PBF is a cutting-edge monolithic push-pull DC/DC transformer driver with a feature set tailored for efficient power conversion and compact solutions. This innovative component is designed by Analog Devices Inc., a leader in the semiconductor industry, known for their high-performance analog integrated circuits and embedded processors.

This driver operates over a wide input voltage range of 2.7V to 36V, making it versatile for various applications, from automotive and industrial to portable electronics. It is capable of delivering isolated outputs up to several watts, depending on the choice of external components. The LT3999EDD#PBF is particularly suitable for applications requiring a small footprint and high efficiency, such as isolated telecom power supplies, isolated auxiliary/housekeeping power supplies, and isolated industrial power supplies.

One of the standout features of the LT3999EDD#PBF is its fixed frequency operation, which can be set from 50kHz to 1MHz, allowing designers to optimize the size of the external components and avoid critical noise-sensitive frequency bands. The device also includes a boundary mode operation, which ensures zero voltage switching (ZVS) at the primary switch to minimize switching losses and enhance overall efficiency.

The LT3999EDD#PBF incorporates a low noise architecture with its programmable soft-start function to limit inrush current during startup, providing a smooth power-up sequence for sensitive electronic loads. It also features a dual 1A, 60V power switches, which further contributes to its compact design and high performance.

Protection features are robust in this device, including output short-circuit protection, over-temperature protection, and undervoltage lockout, ensuring the reliability and safety of the end application. The LT3999EDD#PBF is available in a compact 12-lead (3mm x 3mm) DFN package, which is suitable for space-constrained applications.

Overall, the LT3999EDD#PBF from Analog Devices Inc. represents a highly integrated and efficient solution for isolated power supply designs, offering a blend of performance, reliability, and ease of use that is hard to match in the industry.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2309 $60.9236
9+ $12.4971 $112.4739
13+ $12.1066 $157.3858
18+ $11.7161 $210.8898
23+ $11.3255 $260.4865
30+ $10.1539 $304.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess