EN
  • EN
  • DE

LT3999IDD#PBF

Part No LT3999IDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG PUSH-PULL ADJ 1A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Push-Pull Switching Regulator IC Positive, Isolation Capable Adjustable - 1 Output 1A 10-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT3999
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878801-LT3999IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3999IDD#PBF CAD Model

Description

The LT3999IDD#PBF is a monolithic micropower isolated flyback converter designed and manufactured by Analog Devices Inc. This innovative component is specifically engineered to address the need for efficient power conversion in isolated applications. It is well-suited for a variety of industries, including medical, industrial, automotive, and telecommunications.

Featuring a wide input voltage range of 2.7V to 36V, the LT3999 is capable of delivering a regulated output with a primary to secondary winding ratio selection. This flexibility allows for a broad range of output voltages, making it a versatile choice for diverse applications. The device operates in boundary mode, which is a variable frequency current mode control switching scheme, resulting in excellent load regulation and a simplified transformer design without the need for an opto-isolator.

The LT3999IDD#PBF offers a low ripple Burst Mode operation that maintains high efficiency at low output currents while ensuring a low noise performance. This feature is particularly beneficial in applications where energy efficiency and noise minimization are critical. Additionally, the device's no-load quiescent current is under 100µA, which makes it an energy-efficient solution for standby and low power applications.

With an integrated 1A, 65V power switch, the LT3999IDD#PBF is capable of delivering power to the load with minimal external components, thus reducing the overall solution footprint. The device also includes features such as programmable soft-start, over-temperature protection, and output voltage regulation, which enhance its performance and reliability in complex systems.

The component is available in a compact 10-lead MSOP package with an exposed pad for improved thermal performance. The LT3999IDD#PBF is rated for operation from -40°C to 125°C, making it suitable for harsh environments and ensuring reliable operation across a wide temperature range.

Analog Devices Inc. has a reputation for creating high-quality, reliable integrated circuits, and the LT3999IDD#PBF is no exception. It is a testament to their commitment to providing advanced solutions for power conversion challenges.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4202 $67.2606
6+ $18.3961 $110.3766
9+ $17.8212 $160.3908
12+ $17.2463 $206.9556
15+ $16.6714 $250.0710
21+ $14.9468 $313.8828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess