EN
  • EN
  • DE

TPS3839K33DQNR

Part No TPS3839K33DQNR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 4X2SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Supervisor 1 Channel
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS3839
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-35533-2, 296-35533-1, -321-TPS3839K33DQNRCT, 296-35533-6, -TPS3839K33DQNR-NDR, -TPS3839K33DQNR, 296-35533-6-NDR, -296-35533-1, 296-35533-2-NDR, -296-35533-1-ND, 296-35533-1-NDR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851390-TPS3839K33DQNR
Ultra Librarian 3D Model Ultra Librarian TPS3839K33DQNR CAD Model

Description

TPS3839K33DQNR - Voltage Supervisor IC by Texas Instruments

The TPS3839K33DQNR is a high-precision voltage supervisor designed by Texas Instruments to monitor system voltages. This device is essential for applications that require a high level of reliability and accuracy in power supply monitoring. It is specifically tailored to ensure that microprocessors, microcontrollers, and other voltage-sensitive components operate within their specified voltage ranges.

The TPS3839K33DQNR operates over a wide supply voltage range and has a low threshold voltage of 3.3V, making it suitable for a variety of low-power applications. The device boasts a very low quiescent current of 1.5 µA, which is particularly beneficial for battery-powered devices where power conservation is critical.

One of the key features of the TPS3839K33DQNR is its ultra-small 1.5-mm x 1.5-mm 6-pin X2SON package, which allows for minimal footprint and easy integration into space-constrained designs. The device also offers a manual reset input, enabling system designers to initiate a system reset independently of the voltage monitoring function.

The TPS3839K33DQNR provides a reset output which remains asserted for a fixed delay time after the monitored voltage has risen above the threshold, ensuring system stability. This feature is crucial for systems that need to stabilize after power-up before commencing normal operation.

With a wide operating temperature range from -40°C to +125°C, the TPS3839K33DQNR is versatile enough to be used in a variety of environmental conditions, making it ideal for industrial, automotive, and consumer electronics applications.

Additional features such as the built-in hysteresis prevent false triggering due to supply noise, and the device's high threshold accuracy (±1%) ensures reliable operation even under fluctuating conditions.

In summary, the TPS3839K33DQNR from Texas Instruments is a robust and reliable solution for voltage supervision in critical systems, offering low power consumption, small package size, and high accuracy in voltage monitoring.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5866 $52.7940
210+ $0.4813 $101.0730
325+ $0.4663 $151.5475
445+ $0.4512 $200.7840
575+ $0.4362 $250.8150
770+ $0.3911 $301.1470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess