EN
  • EN
  • DE

LT3999IDD#TRPBF

Part No LT3999IDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG PUSH-PULL ADJ 1A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Push-Pull Switching Regulator IC Positive, Isolation Capable Adjustable - 1 Output 1A 10-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name LT3999
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878802-LT3999IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3999IDD#TRPBF CAD Model

Description

The LT3999IDD#TRPBF is a highly versatile monolithic push-pull isolated DC/DC transformer driver with a feature set tailored for efficient power conversion and compact design. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this component is engineered to drive transformers in isolated power supplies, offering a wide input voltage range and dual outputs.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for a variety of applications, from automotive to industrial systems.
  • Integrated Boost Diode: It includes an integrated boost diode, which simplifies the circuit design and reduces external component count.
  • Adjustable Switching Frequency: The LT3999IDD#TRPBF allows for an adjustable switching frequency from 50kHz to 1MHz, providing flexibility in the design of the power supply.
  • Low Shutdown Current: The device features a low shutdown current of less than 1µA, ensuring efficient power usage when the device is not active.
  • Multiple Topologies: It supports various topologies, including forward and flyback converters, providing design versatility.
  • Thermal Protection: The LT3999IDD#TRPBF is equipped with thermal shutdown protection to prevent overheating and ensure reliable operation under various conditions.

Applications

This transformer driver is ideal for a range of isolated power supply applications, including:

  • Industrial control systems
  • Isolated telecommunication power supplies
  • Automotive and heavy equipment
  • Medical equipment
  • Power metering

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3999IDD#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance in demanding environments. The device is also available in a compact 12-lead DFN package, making it an excellent choice for space-constrained applications.

Technical Specifications

Parameter Value Input Voltage Range 2.7V to 36V Switching Frequency 50kHz to 1MHz Shutdown Current Package 12-Lead DFN

For detailed technical specifications and application support, designers are encouraged to consult the datasheet and Analog Devices Inc.'s technical resources.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess