EN
  • EN
  • DE

LD6815TD/30P,125

Part No LD6815TD/30P,125
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.15A 5TSOP / LDO Regulator Pos 3V 0.15A 5-Pin TSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3V
Voltage Dropout (Maximum) 0.25V @ 150mA (Typ)
Output Current 150mA
Operating Supply Current 35μA ~ 150μA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Transient Voltage
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package 5-TSOP
Win Source Part Number 778438-LD6815TD/30P,125
Popularity Medium
Supply and Demand Status Limited
Family Name LD6815
Introduction Date August 07, 2012
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LD6815TD/30P,125 CAD Model

Description

The NXP LD6815TD/30P,125 is a high-performance, low-dropout voltage regulator designed for a wide range of applications requiring a stable and reliable power supply. This voltage regulator is part of NXP's extensive portfolio of power management solutions, known for their quality and durability.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 3.0V, which is ideal for powering sensitive electronics that require a stable supply voltage.
  • High Accuracy: It maintains high accuracy in voltage regulation, ensuring minimal voltage fluctuations and providing consistent performance.
  • Low Dropout: With its low dropout feature, the LD6815TD/30P,125 continues to regulate the output voltage even when the input-to-output voltage differential is very low, making it highly efficient in battery-operated devices.
  • Current Capability: The regulator can deliver up to 150 mA of continuous output current, suitable for a variety of low-power applications.
  • Thermal Protection: It includes built-in thermal protection that safeguards the device from overheating, enhancing its reliability and longevity.
  • Small Footprint: The compact SOT23-5 package makes it an excellent choice for space-constrained applications.

Applications

The NXP LD6815TD/30P,125 voltage regulator is versatile and can be used in various applications, including:

  • Mobile Phones
  • Portable Media Players
  • Wireless Communication Devices
  • GPS Receivers
  • Healthcare Monitoring Devices
  • Smart Wearables

Quality and Reliability

NXP Semiconductors is a trusted name in the industry, known for producing high-quality components that meet stringent industry standards. The LD6815TD/30P,125 is no exception, offering excellent performance and reliability for a wide range of electronic devices. With its robust feature set and NXP's commitment to quality, this voltage regulator is an ideal choice for designers looking to enhance the power management capabilities of their next project.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess