EN
  • EN
  • DE

LT3999MPMSE#PBF

Part No LT3999MPMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG PUSH-PULL ADJ 1A 10MSOP  /  Push-Pull Switching Regulator IC Positive, Isolation Capable Adjustable 1 Output 1A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Push-Pull
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 36V
Current - Output 1A
Frequency - Switching 50kHz ~ 1MHz
Synchronous Rectifier No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT3999
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3999MPMSE#PBF
Standard Package 50
Win Source Part Number 990983-LT3999MPMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3999MPMSE#PBF CAD Model

Description

The LT3999MPMSE#PBF is a cutting-edge isolated monolithic push-pull DC/DC transformer driver with a peak power rating designed by Analog Devices Inc. This robust component is specifically engineered to provide a compact and efficient solution for isolated power supply applications.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for various power supply scenarios.
  • Integrated Transformer Driver: The LT3999MPMSE#PBF includes an integrated transformer driver, which simplifies the design and reduces external component count.
  • High Operating Temperature: It is designed to operate reliably over a wide temperature range, ensuring performance in demanding environments.
  • Adjustable Switching Frequency: With an adjustable switching frequency, designers have the flexibility to optimize the transformer size and efficiency.
  • Low Shutdown Current: The device features a low shutdown current, which helps in reducing power consumption when the circuit is not active.

Applications

The LT3999MPMSE#PBF is ideal for a variety of applications where isolated power is needed, such as:

  • Industrial Control Systems
  • Medical Equipment
  • Telecommunications Infrastructure
  • Automotive Electronics
  • Power Metering

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT3999MPMSE#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in critical applications.

Technical Specifications

Parameter Value Input Voltage Range 2.7V to 36V Operating Temperature Range -55°C to +125°C Switching Frequency Adjustable up to 1MHz Shutdown Current 1µA (typical)

The LT3999MPMSE#PBF by Analog Devices Inc. is an exceptional choice for designers looking to implement an isolated power supply with a reliable, high-performance integrated solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess