EN
  • EN
  • DE

LT4295IUFD#TRPBF

Part No LT4295IUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT4295
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT4295IUFD#TRPBFDKR, 161-LT4295IUFD#TRPBFCT, 161-LT4295IUFD#TRPBFTR, LT4295IUFD#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878808-LT4295IUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4295IUFD#TRPBF CAD Model

Description

Introducing the LT4295IUFD#TRPBF from Analog Devices Inc.

The LT4295IUFD#TRPBF is a cutting-edge Power over Ethernet (PoE) interface controller that offers an efficient and robust solution for Power Sourcing Equipment (PSE) designs. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this product is designed to simplify the process of delivering power over Ethernet cabling to powered devices (PDs).

Featuring a compact QFN package, the LT4295IUFD#TRPBF is engineered to meet the IEEE 802.3bt standard, which allows for up to 90W of power to be delivered to PDs. This makes it an ideal choice for applications that require high power, such as video surveillance cameras, wireless access points, and advanced IoT devices.

Key Features:

  • Advanced PoE Technology: The LT4295IUFD#TRPBF supports both the IEEE 802.3af (PoE) and IEEE 802.3at (PoE+) standards, in addition to the latest IEEE 802.3bt (4-Pair PoE) for higher power capabilities.
  • Efficient Power Management: With an integrated power MOSFET and a low RON for reduced heat dissipation, this controller ensures efficient power delivery and management.
  • Robust Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and robust 100V absolute maximum ratings on the supply and Ethernet pins for enhanced reliability.
  • Flexible Application: The LT4295IUFD#TRPBF is designed to be easily integrated into a variety of PSE architectures, including single-port, multi-port, and high-power applications.
  • Autoclass Support: This product supports autoclassification, enabling the PSE to allocate just the right amount of power based on the PD's specific needs.

Applications:

  • Enterprise and Industrial Ethernet Switches and Routers
  • Wireless Base Stations
  • Outdoor Security Camera Systems
  • Point of Sale Systems
  • VoIP Phones and Conferencing Systems

The LT4295IUFD#TRPBF is not only a testament to Analog Devices Inc.'s commitment to innovation but also a versatile solution that addresses the growing demand for high-power PoE solutions across various industries. With its robust design and advanced features, this product is set to play a crucial role in powering the next generation of networked devices.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.0180
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6462 $53.5234
16+ $6.2738 $100.3808
25+ $6.0778 $151.9450
35+ $5.8817 $205.8595
44+ $5.6857 $250.1708
59+ $5.0975 $300.7525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,480 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess