EN
  • EN
  • DE

LT43561DE-1#PBF

Part No LT43561DE-1#PBF
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Description IC LT43561DE-1# 4-to-80V 4A Surge Stopper Protecting High Voltage Transients
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976303-LT43561DE-1#PBF
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT43561DE-1#PBF CAD Model

Description

Analog Devices Inc. presents the LT43561DE-1#PBF, a state-of-the-art surge stopper designed to protect sensitive electronic equipment from high voltage transients and surges. This advanced component offers robust protection for systems that are exposed to unpredictable voltage spikes, ensuring reliability and stability in a variety of applications.

Key Features

  • Surge Protection: The LT43561DE-1#PBF is engineered to safeguard against surges, providing peace of mind for applications that require consistent performance under variable conditions.
  • Wide Operating Voltage Range: This component operates effectively over a broad range of input voltages, making it versatile for use in diverse electrical environments.
  • Low Quiescent Current: Its design ensures minimal power consumption when in standby mode, which is crucial for energy-efficient operations.
  • Robust Design: The device is built to withstand harsh conditions, ensuring long-term reliability and durability.
  • Compact Footprint: The LT43561DE-1#PBF comes in a small package, allowing for integration into systems where space is at a premium.

Applications

The LT43561DE-1#PBF is ideal for a wide array of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Power supply protection
  • Aerospace and avionics systems

Quality and Reliability

As with all products from Analog Devices Inc., the LT43561DE-1#PBF is manufactured to the highest quality standards. Customers can trust in the reliability and performance of this surge stopper, which has undergone rigorous testing to meet stringent industry requirements.

Ordering Information

The product is available under the part number LT43561DE-1#PBF. For detailed specifications, pricing, and ordering information, customers are encouraged to contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
LSI Computer Systems
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Crouse-Hinds
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess