EN
  • EN
  • DE
  • IT

LT4356HS-1#TRPBF

Part No LT4356HS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LT4356
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924233-LT4356HS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4356HS-1#TRPBF CAD Model

Description

Product Overview

The LT4356HS-1#TRPBF from Analog Devices Inc. is a robust surge stopper designed to protect sensitive electronic circuits from high voltage transients and surges. Engineered to shield against a wide range of overvoltage events, this device is a critical component for ensuring the longevity and reliability of electronic systems in harsh environments.

Key Features

  • Surge Protection: The LT4356HS-1#TRPBF is adept at handling transient overvoltage events, providing a safeguard for downstream components from potentially damaging high-voltage spikes.
  • Wide Operating Voltage Range: This device operates effectively across a broad voltage range, making it versatile for various applications.
  • Adjustable Overvoltage Lockout: Users can set the overvoltage lockout threshold to meet the specific needs of their application, providing tailored protection.
  • Low Quiescent Current: With its low quiescent current, the LT4356HS-1#TRPBF minimizes power consumption when in standby mode, contributing to the energy efficiency of the overall system.
  • High Temperature Operation: The device is capable of operating at high temperatures, ensuring reliability in challenging thermal conditions.

Applications

The LT4356HS-1#TRPBF is ideal for a variety of applications where voltage surges can be a concern. These include:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace electronics
  • Telecommunication infrastructure
  • Power supplies

Product Specifications

This surge stopper is packaged in a compact, surface-mountable form factor and is characterized by the following specifications:

  • Part Number: LT4356HS-1#TRPBF
  • Manufacturer: Analog Devices Inc.
  • Package / Case: Heat Sink Small Outline Package (HSOP)
  • Operating Temperature: Specified over a wide range

With its robust design and flexible features, the LT4356HS-1#TRPBF from Analog Devices Inc. is an essential component for protecting sensitive electronics from voltage-related stress and ensuring the performance and durability of your electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Bourns Inc.
SUPPRESSOR TCS DUAL 40V 250MA
Lowest to $1.4358
Bourns Inc.
SURGE SUPP TBU 100MA 250V SMD
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Analog Devices Inc.
IC SURGE STOPPER HV 8-DFN
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER W/DIODE 14DFN
Lowest to $13.0491
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0066 $54.0396
14+ $7.3901 $103.4614
21+ $7.1591 $150.3411
29+ $6.9282 $200.9178
38+ $6.6972 $254.4936
50+ $6.0044 $300.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,170 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess