EN
  • EN
  • DE
  • IT

LT4356IS-1#TRPBF

Part No LT4356IS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LT4356
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845137-LT4356IS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4356IS-1#TRPBF CAD Model

Description

Product Overview

The LT4356IS-1#TRPBF from Analog Devices Inc. is a robust surge stopper designed to protect sensitive electronics against high voltage transients and surges. Its primary function is to safeguard low voltage systems from high voltage faults up to 60V, making it an essential component in a wide range of applications, including automotive, industrial control, avionics, and power management systems.

Key Features

  • Surge Protection: The device is capable of withstanding surges and transients without damage, ensuring the longevity and reliability of the end application.
  • Wide Operating Range: It operates from 4V to 80V, providing flexibility and support for various system voltage levels.
  • Adjustable Output Clamp Voltage: Users can set the output clamp voltage to a desired level, tailoring the protection to specific circuit requirements.
  • Reverse Input Protection: The LT4356IS-1#TRPBF prevents damage to the system when a reverse voltage is applied, thereby enhancing system robustness.
  • Low Quiescent Current: With its low current draw in operation, the device ensures minimal impact on the overall power consumption of the system.
  • Overcurrent Protection: The built-in overcurrent protection helps prevent damage due to excessive current draw, which can be caused by short circuits or other fault conditions.

Applications

Due to its versatile nature and robust protection features, the LT4356IS-1#TRPBF is well-suited for a variety of applications that demand reliable surge protection. These include:

  • Automotive electronics
  • Industrial systems
  • Avionics and aerospace applications
  • Power supplies and converters
  • Telecommunications infrastructure

Package and Quality

The device is available in a 16-lead SOIC package, which is designed for easy integration into a wide range of printed circuit board designs. The LT4356IS-1#TRPBF is also RoHS compliant and adheres to the strict quality standards set by Analog Devices Inc., ensuring reliable performance in even the most demanding environments.

With its comprehensive protection features and flexible operating parameters, the LT4356IS-1#TRPBF surge stopper is an ideal choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.2838
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Analog Devices Inc.
IC SURGE STOPPER ADJ 10-MSOP
Need more? Email Us
Texas Instruments
IC UNIDIR PRECISION SURGE DIODE
Lowest to $0.5031
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Analog Devices Inc.
IC SURGE STOPPER W/DIODE 14DFN
Lowest to $13.0491
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230
Bourns Inc.
SURGE SUP TBU ETH 260MA 850VIMP
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 12-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1163 $55.0467
20+ $5.0185 $100.3700
31+ $4.8617 $150.7127
43+ $4.7048 $202.3064
55+ $4.5480 $250.1400
74+ $4.0775 $301.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess