EN
  • EN
  • DE
  • IT

LT4363HMS-2#TRPBF

Part No LT4363HMS-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 38 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width)
Case / Package 12-MSOP
Family Name LT4363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT4363HMS-2#TRPBFDKR, LT4363HMS-2#TRPBFTR, LT4363HMS-2#TRPBF-ND, LT4363HMS-2#TRPBFCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924237-LT4363HMS-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4363HMS-2#TRPBF CAD Model

Description

Product Overview: LT4363HMS-2#TRPBF by Analog Devices Inc.

The LT4363HMS-2#TRPBF is a high-performance surge stopper, current limiter, and voltage clamp device designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog integrated circuits and signal processing solutions. This versatile electronic component is engineered to protect sensitive automotive, industrial, and portable equipment from high voltage transients and overcurrent events.

Key Features

  • Wide Operating Voltage Range: The LT4363HMS-2#TRPBF operates over a wide voltage range, making it suitable for various applications that require robust voltage protection.
  • Adjustable Overvoltage Protection: Users can set the desired overvoltage protection threshold, ensuring that the device meets the specific needs of their application.
  • Overcurrent Protection: The device includes a feature to limit the current to a safe level during overcurrent conditions, such as short circuits or load surges.
  • High Surge Capability: With its ability to withstand high surge events, the LT4363HMS-2#TRPBF ensures the longevity and reliability of the end application.
  • Fast Response Time: The component reacts quickly to fault conditions, providing rapid protection to downstream circuitry.

Applications

  • Automotive Electronics
  • Industrial Systems
  • Portable Devices
  • Avionics and Marine Electronics
  • Telecommunication Infrastructure

Product Specifications

The LT4363HMS-2#TRPBF is available in a compact MSOP-12 package, making it suitable for space-constrained applications. Its operating junction temperature range is from -40°C to 125°C, which allows for use in harsh environments. The device is provided in tape and reel packaging, designated by the 'TRPBF' suffix, which facilitates efficient automated assembly processes.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LT4363HMS-2#TRPBF is no exception and is built to meet the stringent requirements of various industries. Customers can trust this product for critical applications where failure is not an option.

In summary, the LT4363HMS-2#TRPBF from Analog Devices Inc. is a robust and reliable solution for protecting sensitive electronic systems from voltage and current transients. Its flexible design and wide range of features make it an ideal choice for designers looking to enhance the durability and safety of their electrical designs.

You May Also Be Interested in

Texas Instruments
33V PRECISION SURGE PROTECTION C
Lowest to $0.2780
Maxim Integrated
IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.2548
Semtech Corporation
PCLAMP 1-LINE 7.6V 50A(8/20US) S
Need more? Email Us
Analog Devices Inc.
IC SURGE STOPPER HV 16-SOIC
Lowest to $7.5694
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816
Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Lowest to $1.2947
Texas Instruments
TPD6S300A USB TYPEC
Lowest to $0.7940
NXP / Nexperia
USB TYPE-C CC1/2 SBU1/2 PROT IC
Lowest to $1.3025

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8982 $59.3892
13+ $8.1216 $105.5808
20+ $7.8678 $157.3560
27+ $7.6140 $205.5780
34+ $7.3602 $250.2468
46+ $6.5988 $303.5448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,050 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess