EN
  • EN
  • DE

LT6100HMS8#PBF

Part No LT6100HMS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 36V Automotive 8-Pin MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 150 kHz
Bandwidth 150 kHz
Mounting SMD (SMT)
Case / Package MSOP
Common Mode Rejection Ratio 105 dB
Height 860 µm
Input Offset Voltage (Vos) 300 µV
Lead Free Yes
Length 3 mm
Maximum Operating Temperature 125 °C
Max Supply Current 170 µA
Max Supply Voltage 36 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Gain Bandwidth Product 150 kHz
Number of Amplifiers 1
Number of Channels 1
Number of Circuits 1
Number of Elements 2
Number of Pins 8
Operating Supply Current 60 µA
Operating Supply Voltage 3 V
Output Current per Channel 15 mA
Power Supply Rejection Ratio (PSRR) 105 dB
Radiation Hardening No
RoHS Compliant
Schedule B 8542330000
Slew Rate 0.05 V/µs
Width 3 mm
Win Source Part Number 1071778-LT6100HMS8#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6100HMS8#PBF CAD Model

Description

Product Overview: LT6100HMS8#PBF

The LT6100HMS8#PBF is a high-performance, precision current sense amplifier from Analog Devices Inc. Designed to accurately monitor current via a shunt resistor in a wide range of applications, this device is housed in an 8-lead MSOP package, offering both compactness and robustness for challenging environments.

Key Features

  • High Accuracy: The LT6100HMS8#PBF boasts a precision current sensing capability, ensuring reliability and accuracy in current measurement, which is critical for system performance and protection.
  • Wide Input Common Mode Range: This component operates over a wide range of common-mode voltages, accommodating systems with ground potentials differing from the signal source, and making it versatile for various applications.
  • Low Offset Voltage: The low input offset voltage minimizes error in current measurement, enhancing the overall precision of the system.
  • Quiescent Current: It features a low quiescent current, which is beneficial for power-sensitive applications, ensuring minimal power consumption when the device is in operation.

Applications

The LT6100HMS8#PBF is ideal for a range of applications that require precise current monitoring. These include but are not limited to:

  • Automotive battery management systems
  • Power management in telecommunication and industrial systems
  • Overcurrent protection circuits
  • Portable and battery-operated equipment

Product Specifications

Parameter Value
Package Type 8-Lead MSOP
Operating Temperature -40°C to +125°C
Voltage Supply 4V to 60V
Common Mode Rejection Ratio (CMRR) High

Whether it's for automotive, telecommunications, or industrial applications, the LT6100HMS8#PBF from Analog Devices Inc. provides reliable and precise current sensing solutions that designers and engineers can trust for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess