EN
  • EN
  • DE

LT6654AHS6-4.096#TRPBF

Part No LT6654AHS6-4.096#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 4.596V ~ 36V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6654
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878907-LT6654AHS6-4.096#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6654AHS6-4.096#TRPBF CAD Model

Description

LT6654AHS6-4.096#TRPBF - Precision Voltage Reference

The LT6654AHS6-4.096#TRPBF is a high-precision, low-noise, and low-drift voltage reference from Analog Devices Inc., engineered to provide a stable reference voltage of 4.096 volts. This component is part of the LT6654 series, which is known for its excellent temperature stability and output accuracy, making it an ideal choice for precision applications.

Encased in a compact SOT-23 package, the LT6654AHS6-4.096#TRPBF is designed for space-constrained applications while still offering the robustness and precision required by high-performance systems. It features a typical temperature coefficient of only 10ppm/°C and initial accuracy of 0.05%, ensuring reliable performance across a wide temperature range.

The device operates with a supply voltage range from 2.7V to 5.5V, consuming a low quiescent current, which makes it suitable for battery-powered devices and portable equipment. Additionally, it can source or sink up to 5mA of output current, providing flexibility in a variety of circuit configurations.

Key features of the LT6654AHS6-4.096#TRPBF include:

  • Output Voltage: 4.096V
  • Initial Accuracy: ±0.05%
  • Temperature Coefficient: 10ppm/°C typical
  • Supply Voltage Range: 2.7V to 5.5V
  • Output Current: ±5mA
  • Low Noise: Offering a low noise performance for sensitive applications
  • Package: SOT-23
  • Operating Temperature Range: -40°C to 125°C

This voltage reference is particularly well-suited for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision instrumentation. Its low drift and stable output make it an excellent choice for calibration systems, medical devices, and any other application requiring a precise voltage reference under varying environmental conditions.

The LT6654AHS6-4.096#TRPBF is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes, ensuring efficiency and reliability in mass production settings.

With its combination of precision, stability, and low power consumption, the LT6654AHS6-4.096#TRPBF from Analog Devices Inc. represents a state-of-the-art solution for designers who demand the highest levels of accuracy and reliability in their voltage reference applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9784 $59.9136
9+ $12.2900 $110.6100
13+ $11.9059 $154.7767
18+ $11.5218 $207.3924
23+ $11.1378 $256.1694
31+ $9.9856 $309.5536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,895 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess