EN
  • EN
  • DE

TAR5S33U-HF

Part No TAR5S33U-HF
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196293-TAR5S33U-HF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAR5S33U-HF CAD Model

Description

The TAR5S33U-HF is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable and regulated 3.3V output voltage. The 'U' likely designates a specific package or feature set, and '-HF' typically indicates a halogen-free compliant version. The low dropout characteristic makes it suitable for applications where input voltage headroom is limited, which is common in battery-powered devices.

Applications:

  • Battery-powered portable devices: Powers microcontrollers, sensors, and other components in mobile phones, tablets, and other portable electronics requiring a 3.3V rail.
  • Microcontroller power supplies: Provides a stable 3.3V supply for microcontrollers and their associated circuitry.
  • Interface circuits: Powers various interface ICs that operate at 3.3V, such as UARTs, SPI, and I2C devices.
  • Wireless communication modules: Supplies regulated power to RF transceivers and modules operating at 3.3V.
  • Logic circuits: Provides a stable supply for 3.3V logic gates and digital circuits.

Features:

  • Fixed 3.3V Output Voltage: Provides a precise and stable 3.3V regulated output.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator and load from damage due to excessive current draw.
  • Overtemperature Protection: Prevents thermal damage to the regulator due to overheating.
  • Halogen-Free: Complies with halogen-free standards for environmental friendliness.

Benefits:

  • Extended Battery Life: Efficient low-dropout operation maximizes battery life in portable devices.
  • Stable System Performance: Ensures consistent performance of connected devices with a stable 3.3V supply.
  • Enhanced System Reliability: Overcurrent and overtemperature protection features improve overall system reliability.
  • Environmentally Friendly: Halogen-free construction minimizes environmental impact.

The TAR5S33U-HF LDO regulator provides a stable 3.3V power supply while adhering to environmental standards. Important specifications to consult in the datasheet include the input voltage range, dropout voltage characteristics at different load currents, quiescent current consumption, output voltage accuracy, overcurrent protection threshold, thermal shutdown temperature, package dimensions, and the recommended operating temperature range. Always refer to the official Toshiba datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess