EN
  • EN
  • DE

LT6654AIS6-1.25#TRPBF

Part No LT6654AIS6-1.25#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Series Voltage Reference IC Fixed 1.25V V ±0.05% 10 mA TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6654
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878908-LT6654AIS6-1.25#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6654AIS6-1.25#TRPBF CAD Model

Description

Product Overview: LT6654AIS6-1.25#TRPBF

The LT6654AIS6-1.25#TRPBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc., renowned for their expertise in high-performance analog integration. This device is designed to maintain a stable output voltage over a wide range of operating conditions, making it an ideal choice for precision data conversion in a variety of applications including industrial, automotive, and medical systems.

Key Features

  • Output Voltage: The LT6654AIS6-1.25#TRPBF provides a fixed 1.25V output, which is a common reference voltage for many analog-to-digital converters (ADCs).
  • Stability: It boasts excellent stability and low drift over time and temperature, ensuring consistent performance and reliability.
  • Low Noise: With its low noise output, it minimizes the impact on signal quality, which is critical for high-resolution measurements and sensitive applications.
  • Package: The device comes in a compact SOT-23 package, making it suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring functionality in a variety of harsh environments.
  • Supply Voltage: The LT6654AIS6-1.25#TRPBF operates from a wide supply voltage range, providing design flexibility.

Applications

Due to its precision and stability, the LT6654AIS6-1.25#TRPBF is well-suited for:

  • Precision data acquisition systems
  • High-resolution ADCs and digital-to-analog converters (DACs)
  • Portable instrumentation
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LT6654AIS6-1.25#TRPBF is manufactured with rigorous standards ensuring high reliability and performance consistency. It is available in tape and reel packaging (denoted by the TRPBF suffix), facilitating efficient assembly processes for high-volume production.

Ordering Information

For ordering or inquiries, the full product number LT6654AIS6-1.25#TRPBF should be referenced to ensure the correct device variant is obtained. Detailed specifications, datasheets, and additional resources can be accessed through Analog Devices Inc.'s official website or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1288 $54.7728
14+ $7.4903 $104.8642
21+ $7.2562 $152.3802
29+ $7.0221 $203.6409
37+ $6.7881 $251.1597
50+ $6.0859 $304.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,814 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess