The LT6656BIDC-2.5#TRMPBF is a high-precision, low-power voltage reference from Analog Devices Inc., designed to offer a stable and reliable reference voltage for high-resolution analog-to-digital conversions and other precision applications. This component is characterized by its exceptional accuracy, low drift, and long-term stability, making it an excellent choice for critical electronic systems.
Key Features
- Output Voltage: Precisely trimmed to 2.5V, providing a stable reference for various applications.
- Low Drift: With a temperature coefficient of just 10ppm/°C max, the LT6656BIDC-2.5#TRMPBF ensures minimal deviation over a wide temperature range.
- High Accuracy: Initial accuracy is maintained at ±0.05% max, allowing for precise measurements and control.
- Long-Term Stability: After 1,000 hours, the long-term stability is typically less than 30ppm/√kHr, ensuring consistent performance over time.
- Low Power: Consuming only 850μA max supply current, it is suitable for battery-powered devices and energy-efficient applications.
- Wide Operating Range: Functions optimally over a supply range of 2.7V to 5.5V, accommodating a variety of power supplies.
- Package: Available in a compact, surface-mount 6-Lead DFN package, which is RoHS compliant and suitable for automated assembly processes.
Applications
The LT6656BIDC-2.5#TRMPBF is versatile and can be used in numerous applications, including:
- Precision data acquisition systems
- High-resolution analog-to-digital and digital-to-analog converters
- Portable instrumentation
- Medical devices
- Automotive electronics
- Industrial control systems
Ordering Information
The product is available for order with the part number LT6656BIDC-2.5#TRMPBF, and it is provided in tape and reel packaging to facilitate efficient handling and manufacturing. For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales representatives.