The LT8210IFE#PBF is a high-performance, synchronous step-down switching regulator controller from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This product is designed to manage power efficiently and is suitable for a variety of applications, including telecommunications, industrial systems, and automotive power systems.
Boasting a wide input voltage range, the LT8210IFE#PBF can handle inputs from 4V to 100V, making it incredibly versatile for different power supply scenarios. Its robust design allows for up to 2.5A of gate drive capability, which is ideal for driving large power MOSFETs and ensuring that the power conversion process is both efficient and effective.
Key Features:
- Wide Input Voltage Range: 4V to 100V
- High Gate Drive Capability: Up to 2.5A
- Adjustable Switching Frequency: Up to 850kHz
- Low Shutdown Current:
- High Efficiency: Reduces Heat and Power Loss
- Thermal Protection: Overtemperature Shutdown
- Robust Packaging: 28-lead TSSOP with Exposed Pad
The adjustable switching frequency, which can go up to 850kHz, allows designers to optimize the size of the external components, balancing efficiency and component cost. Additionally, the LT8210IFE#PBF features a low shutdown current of less than 1µA, which helps to conserve power when the device is not in active use.
Thermal protection is a critical aspect of any power management device, and the LT8210IFE#PBF includes an overtemperature shutdown feature to prevent damage from excessive heat. This ensures long-term reliability and safety in operation.
Packaged in a 28-lead TSSOP with an exposed pad, the LT8210IFE#PBF is designed for enhanced thermal performance and compact board layouts. This makes it a suitable choice for space-constrained applications where efficient power management is essential.
With its advanced features and robust design, the LT8210IFE#PBF from Analog Devices Inc. is an excellent choice for engineers looking to implement a reliable and efficient power supply solution in their designs.