EN
  • EN
  • DE

SC4205IS-1.8TRT

Part No SC4205IS-1.8TRT
Manufacturer Semtech Corporation
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Dropout Voltage-Max 0.5V @ 1A
Output Current 1A
Operating Supply Current 35μA to 1.75mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 1.8V
Voltage - Dropout (Typical) 0.18V @ 1A
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 064213-SC4205IS-1.8TRT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian SC4205IS-1.8TRT CAD Model

Description

The SC4205IS-1.8TRT is a high-performance synchronous buck regulator from Semtech Corporation. It's designed for a wide range of applications requiring efficient and compact power conversion. This regulator integrates all necessary functions to provide a highly reliable and efficient power solution, minimizing external components and simplifying the design process.

Applications:

  • Point-of-load (POL) regulators
  • Networking equipment
  • Servers and storage systems
  • Telecom infrastructure
  • Industrial power supplies

Features:

  • High efficiency: The SC4205IS-1.8TRT achieves high efficiency across a wide load range, reducing power losses and heat generation.
  • Synchronous rectification: Integrating synchronous MOSFETs minimizes conduction losses and improves efficiency compared to asynchronous solutions.
  • Adjustable output voltage: The output voltage can be adjusted via external resistors, providing flexibility for various applications.
  • Overcurrent protection (OCP): Built-in OCP protects the regulator and the load from damage in case of an overcurrent condition.
  • Overvoltage protection (OVP): OVP prevents the output voltage from exceeding a safe level, protecting the connected load.
  • Short-circuit protection (SCP): SCP shuts down the regulator in case of a short-circuit, preventing damage to the regulator and the load.
  • Thermal shutdown protection (OTP): OTP protects the regulator from overheating, shutting it down if the temperature exceeds a safe limit.
  • Small package: Available in a compact package for space-constrained applications.
  • Enable pin: An enable pin allows for easy on/off control of the regulator.

Benefits:

  • Improved efficiency: High efficiency reduces power consumption and operating costs.
  • Increased reliability: Built-in protection features enhance the reliability and longevity of the system.
  • Simplified design: Integrated features and a small package simplify the design process and reduce board space requirements.
  • Flexible output voltage: Adjustable output voltage allows for use in a variety of applications.
  • Robust protection: Comprehensive protection features ensure safe and reliable operation.

Additional Details:

The SC4205IS-1.8TRT typically operates with an input voltage range optimized for its application profile. Its switching frequency is carefully chosen to balance efficiency and component size. The device's thermal performance is optimized to allow for operation at high ambient temperatures. Detailed specifications regarding input voltage range, switching frequency, and thermal resistance can be found in the product datasheet.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess