EN
  • EN
  • DE

LT8300HS5#TRMPBF

Part No LT8300HS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK 260MA TSOT23-5  /  Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 260mA SOT-23-5 Thin, TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 100V
Current - Output 260mA
Frequency - Switching 7.5kHz ~ 750kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT8300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8300HS5#TRMPBFCT,LT8300HS5#TRMPBFTR-ND,LT8300HS5TRMPBF,LT8300HS5#TRMPBFCT-ND,505-LT8300HS5#TRMPBFTR,-2735-LT8300HS5#TRMPBFTR,LT8300HS5#TRMPBFTR,505-LT8300HS5#TRMPBFCT,LT8300HS5#TRMPBFCT,-2735-LT8300HS5#TRMPBFDKR,505-LT8300HS5#TRMPBFDKR,LT8300HS5#TRMPBFDKR,LT8300HS5#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 1024708-LT8300HS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8300HS5#TRMPBF CAD Model

Description

The LT8300HS5#TRMPBF is a high-performance, monolithic flyback regulator from Analog Devices Inc. that simplifies the design of an isolated DC/DC converter. With no opto-isolator required for regulation, the device integrates a high-voltage power switch, which offers a compact solution for applications demanding efficient power conversion.

Key Features

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for various applications.
  • Integrated 260V Switch: The inclusion of an internal 260V N-channel power MOSFET minimizes external components and reduces design complexity.
  • No Opto-Isolator Required: The LT8300HS5#TRMPBF utilizes an internal high-side floating supply to eliminate the need for an opto-isolator for output voltage regulation, enhancing reliability and reducing system cost.
  • Low Ripple Burst Mode® Operation: This feature ensures high efficiency at low output currents and provides ultra-low quiescent current, which is ideal for applications that require extended battery life.

Applications

The LT8300HS5#TRMPBF is suitable for a wide range of applications, including but not limited to:

  • Isolated Auxiliary/Housekeeping Power Supplies
  • Industrial, Automotive, and Medical Applications
  • Telecommunications Power Supplies
  • Power Over Ethernet (PoE) Systems

Product Specifications

Parameter Value Package ThinSOT-23 Temperature Range -40°C to 125°C Topology Flyback

The LT8300HS5#TRMPBF is available in a compact ThinSOT-23 package and is designed to operate over a temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments. Its flyback topology is well-suited for generating multiple outputs from a single input voltage, making it a versatile choice for designers.

With its integrated features and robust design, the LT8300HS5#TRMPBF by Analog Devices Inc. provides an efficient and compact solution for your isolated power supply needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9412 $68.8236
6+ $18.8235 $112.9410
9+ $18.2353 $164.1177
12+ $17.6470 $211.7640
15+ $17.0588 $255.8820
20+ $15.2941 $305.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess