EN
  • EN
  • DE

LT8300MPS5#TRMPBF

Part No LT8300MPS5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK 260MA TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 260mA SOT-23-5 Thin, TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 100V
Current - Output 260mA
Frequency - Switching 7.5kHz ~ 750kHz
Synchronous Rectifier No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT8300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8300MPS5#TRMPBFCT,LT8300MPS5#TRMPBF-ND,LT8300MPS5#TRMPBFCT,LT8300MPS5#TRMPBFTR,LT8300MPS5#TRMPBFDKR,LT8300MPS5TRMPBF
Standard Package 500
Win Source Part Number 1024162-LT8300MPS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8300MPS5#TRMPBF CAD Model

Description

Introducing the LT8300MPS5#TRMPBF from Analog Devices Inc.

The LT8300MPS5#TRMPBF is a highly efficient, monolithic flyback regulator that simplifies the design of an isolated DC/DC converter. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this product integrates a 260V power switch, which enables it to deliver up to 6 watts of output power, making it an ideal choice for a wide range of applications.

The LT8300MPS5#TRMPBF operates over a wide input voltage range of 3V to 100V, making it versatile for various power supply scenarios, including those that require a high voltage input capability. Its no-opto isolated design reduces complexity and enhances reliability by eliminating the need for optocouplers typically used for feedback in isolated converters.

With its internal compensation and soft-start feature, the LT8300MPS5#TRMPBF offers a compact and straightforward solution for designers, minimizing external components and simplifying the overall design process. The device's boundary mode operation provides excellent light-load efficiency, which is critical for energy-saving requirements in standby and low-power modes.

The LT8300MPS5#TRMPBF also includes several features to ensure the protection and longevity of the end application, such as output short-circuit protection, undervoltage lockout, and thermal shutdown. Its robust design and built-in safeguards make it suitable for use in industrial, telecommunications, and portable medical equipment.

Available in a small thermally enhanced MSOP package, the LT8300MPS5#TRMPBF is designed to occupy minimal space on a printed circuit board, which is particularly beneficial for compact and space-constrained designs. Its surface-mount package allows for streamlined assembly and integration into a variety of electronic systems.

In summary, the LT8300MPS5#TRMPBF from Analog Devices Inc. is a powerful, efficient, and reliable solution for your isolated power supply needs. With its broad input voltage range, integrated power switch, and ease of use, this flyback regulator is an excellent choice for designers looking to create a high-performance power system with a fast time-to-market.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.5497 $85.6491
5+ $23.4254 $117.1270
8+ $22.6934 $181.5472
11+ $21.9613 $241.5743
14+ $21.2293 $297.2102
19+ $19.0332 $361.6308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess