EN
  • EN
  • DE

LT8303ES5#TRMPBF

Part No LT8303ES5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK ADJ 450MA TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000537-LT8303ES5#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Power Management (PMIC)- Voltage Regulators - DC DC Switching Regulators
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Package / Case TSOT-23-5
Product Status Active
Product Status LT8303
Ultra Librarian 3D Model Ultra Librarian LT8303ES5#TRMPBF CAD Model

Description

The LT8303ES5#TRMPBF is a high-performance, isolated flyback converter from Analog Devices Inc., designed to simplify the process of creating an isolated DC/DC converter without the need for an optocoupler or third winding. This innovative product is part of the LT8303 series, renowned for its compact size and efficiency in power conversion applications.

Key Features:

  • Integrated 630V/450mA Switch: The device comes with a robust high-voltage switch, making it suitable for a wide range of input voltages and providing reliable performance.
  • No Optocoupler Required: Utilizing an internal sample and hold circuit, the LT8303ES5#TRMPBF accurately regulates output voltage without the need for an optocoupler, simplifying design and enhancing reliability.
  • Wide Input Voltage Range: With an input range of 5.5V to 100V, this converter is versatile and can accommodate various supply voltages, making it ideal for automotive, industrial, and medical applications.
  • Low Ripple Burst Mode® Operation: Energy-efficient Burst Mode operation ensures low output ripple and high efficiency at light loads, which is critical for reducing power consumption and extending battery life in portable devices.
  • Output Short-Circuit Protection: The device features robust output short-circuit protection, ensuring the safety and longevity of both the converter and the end application in adverse conditions.
  • Thermal Protection: Over-temperature protection is built-in, safeguarding the device from damage due to excessive heat.
  • Compact Package: Available in a small SOT-23 package, the LT8303ES5#TRMPBF saves valuable board space and is suitable for space-constrained applications.

Applications:

  • Isolated Auxiliary/Housekeeping Power Supplies
  • Industrial Control Systems
  • Automotive Power Systems
  • Telecommunications Equipment
  • Medical Devices
  • Power-over-Ethernet (PoE) Systems

The LT8303ES5#TRMPBF from Analog Devices Inc. is an excellent choice for designers looking to implement isolated power supplies with minimal external components and exceptional performance. Its robust feature set and flexible design options make it a go-to solution for a wide array of isolated DC/DC converter applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0034 $55.0170
12+ $9.0285 $108.3420
18+ $8.7463 $157.4334
24+ $8.4642 $203.1408
31+ $8.1821 $253.6451
41+ $7.3356 $300.7596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess