EN
  • EN
  • DE

LT8330EDDB#TRMPBF

Part No LT8330EDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 1A 8DFN / Boost, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.6V, -0.8V 1 Output 1A 8-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.6V, -0.8V
Voltage - Output (Max) 60V (Switch)
Current - Output 1A
Frequency - Switching 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LT8330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8330EDDB#TRMPBFCT,LT8330EDDB#TRMPBFCT-ND,LT8330EDDB#TRMPBFTR,LT8330EDDB#TRMPBFDKR,LT8330EDDB#TRMPBFTR-ND,505-LT8330EDDB#TRMPBFDKR,505-LT8330EDDB#TRMPBFCT,-2735-LT8330EDDB#TRMPBFDKR,LT8330EDDB#TRMPBFCT,-2735-LT8330EDDB#TRMPBFTR,-2735-LT8330EDDB#TRMPBFTR-ND,505-LT8330EDDB#TRMPBFTR,LT8330EDDB#TRMPBFDKR-ND
Standard Package 500
Win Source Part Number 1220301-LT8330EDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8330EDDB#TRMPBF CAD Model

Description

Analog Devices Inc. LT8330EDDB#TRMPBF - High-Performance DC/DC Converter

The LT8330EDDB#TRMPBF is a cutting-edge, low quiescent current boost/inverting DC/DC converter from Analog Devices Inc., designed to meet the demanding needs of various electronic applications. This compact and efficient component is housed in a small 8-lead DFN package, making it an ideal solution for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 3V to 40V, making it versatile for a variety of power supply configurations.
  • High Efficiency: With its internal 2A, 65V power switch, the LT8330EDDB#TRMPBF provides efficient power conversion, which is crucial for battery-powered devices and energy-sensitive applications.
  • Flexible Output Voltages: It supports a wide range of output voltages, which can be configured as positive or negative, making it suitable for bipolar or unipolar power supply designs.
  • Low Quiescent Current: The converter boasts a low quiescent current of only 6µA, ensuring minimal power drain when in standby mode.
  • Robust Thermal Performance: The DFN package enhances thermal performance, ensuring reliable operation even under high power or high ambient temperature conditions.

Applications:

The LT8330EDDB#TRMPBF is highly adaptable and can be used in a variety of applications, including:

  • Industrial and Automotive Power Supplies
  • Portable and Battery-Powered Equipment
  • Sensor Power Supplies
  • Wall Transformer Regulation
  • Bias Voltage Supplies

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT8330EDDB#TRMPBF is no exception. Each component is designed to meet the highest standards, ensuring stable and reliable performance in the field.

With its combination of versatility, efficiency, and compact size, the LT8330EDDB#TRMPBF is an excellent choice for designers looking to optimize their power supply solutions. Whether for industrial, automotive, or portable applications, this high-performance DC/DC converter from Analog Devices Inc. stands out as a robust and reliable power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3164 $51.2148
17+ $6.0032 $102.0544
26+ $5.8156 $151.2056
36+ $5.6280 $202.6080
46+ $5.4404 $250.2584
62+ $4.8776 $302.4112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess