EN
  • EN
  • DE

LT8330IS6#TRMPBF

Part No LT8330IS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 1A TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Boost, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 1A SOT-23-6 Thin, TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT8330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8330IS6#TRMPBFDKR, LT8330IS6#TRMPBFCT, LT8330IS6#TRMPBFTR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878956-LT8330IS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8330IS6#TRMPBF CAD Model

Description

Analog Devices Inc. LT8330IS6#TRMPBF - High Efficiency, Low Quiescent Current Boost/SEPIC/Inverter DC/DC Converter

The LT8330IS6#TRMPBF is a versatile and compact DC/DC converter from Analog Devices Inc., designed to cater to a broad range of power supply applications. It is a high-performance solution that can be configured as a boost, SEPIC (Single-Ended Primary-Inductor Converter), or inverting converter, providing design flexibility for engineers and product developers.

This converter IC operates over a wide input voltage range from 3V to 40V, making it suitable for applications that experience wide variations in input supply, such as automotive and industrial systems. It is also a perfect choice for battery-powered devices where efficient power conversion is essential to maximize battery life. Its low quiescent current of only 9µA ensures minimal power drain when the device is in standby mode.

The LT8330IS6#TRMPBF utilizes a fixed 2MHz switching frequency, which allows the use of small, low-cost, and low-profile external components. This high switching frequency also enables fast transient response and reduces output voltage ripple, which is crucial for noise-sensitive applications. The device's internal 1A, 60V power switch provides the ability to deliver high power outputs with ease.

With a wide temperature range of -40°C to 125°C, the LT8330IS6#TRMPBF is designed to perform reliably in harsh environments. Its thermally efficient SOT-23 package ensures that the device can handle high power levels without overheating. Additionally, the converter features several built-in protection mechanisms, including a soft-start function to limit inrush current during startup, and thermal shutdown to protect against overheating.

Key features of the LT8330IS6#TRMPBF include its robust fault protection capabilities, such as overvoltage protection and short-circuit protection, which safeguard the device and the application against abnormal operating conditions. Its low ripple Burst Mode operation maintains high efficiency at low output currents, further extending battery life for portable applications.

Overall, the LT8330IS6#TRMPBF from Analog Devices Inc. is an efficient and reliable choice for designers looking for a compact, high-performance DC/DC converter for their power supply needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0548 $56.3836
16+ $6.6091 $105.7456
24+ $6.4026 $153.6624
33+ $6.1960 $204.4680
42+ $5.9895 $251.5590
56+ $5.3699 $300.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess