EN
  • EN
  • DE

LT8336JV#PBF

Part No LT8336JV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 40V, 2.5A LOW IQ SYNC STEP-UP SI  /  Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 2.5A 16-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.7V
Voltage - Output (Max) 40V
Current - Output 2.5A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFQFN Exposed Pad
Supplier Device Package 16-LQFN (3x3)
Base Product Number LT8336
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8336JV#PBF,505-LT8336JV#PBF,161-LT8336JV#PBF-ND,161-LT8336JV#PBFTR-ND,161-LT8336JV#PBF
Standard Package 624
Win Source Part Number 993473-LT8336JV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8336JV#PBF CAD Model

Description

The LT8336JV#PBF is a cutting-edge step-down converter from Analog Devices Inc. that offers a compact, high-efficiency solution for power regulation. Designed to meet the needs of an array of applications, this versatile component is ideal for portable devices, industrial controls, and automotive systems.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 4.5V to 58V, the LT8336JV#PBF is suitable for a variety of supply sources, including those found in automotive and industrial environments.
  • Low Quiescent Current: Its micropower operation includes a quiescent current of only 9µA, which helps to extend battery life in portable applications.
  • High Efficiency: The device offers high efficiency that can reach up to 93%, ensuring minimal heat generation and reliable performance even in thermally challenging situations.
  • Adjustable Switching Frequency: With a switching frequency that can be programmed from 200kHz to 2MHz, designers can optimize the performance to suit specific application requirements.
  • Fast Minimum On-Time: The LT8336JV#PBF can deliver fast minimum on-time down to as low as 45ns, which is ideal for high step-down ratio applications that require a high switching frequency.

Protection Features

  • Internal Over-Temperature Protection: Built-in thermal protection ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Robust Short-Circuit Protection: The LT8336JV#PBF incorporates short-circuit protection, which safeguards the device and the load in the event of a fault condition.

Applications

  • Automotive Supplies
  • Industrial Power Systems
  • Portable Instruments
  • Telecommunications
  • Energy Harvesting

The LT8336JV#PBF from Analog Devices Inc. is a highly reliable and efficient solution for modern electronic designs, offering the performance and protection features necessary for demanding applications. Its compact size and high level of integration make it an excellent choice for space-constrained applications while providing the flexibility needed for a broad range of power supply tasks.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0867 $52.3468
10+ $10.7378 $107.3780
15+ $10.4022 $156.0330
20+ $10.0667 $201.3340
26+ $9.7311 $253.0086
35+ $8.7245 $305.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 989 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess