EN
  • EN
  • DE

LMR36506MSC3RPERQ1

Part No LMR36506MSC3RPERQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 65-V, 0.6-A BUCK CONVERTE  /  Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 9-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 600mA
Frequency - Switching 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 9-VFQFN
Supplier Device Package 9-VQFN-HR (2x2)
Base Product Number LMR36506
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LMR36506MSC3RPERQ1CT,296-LMR36506MSC3RPERQ1TR,296-LMR36506MSC3RPERQ1DKR
Standard Package 3,000
Win Source Part Number 1316308-LMR36506MSC3RPERQ1
Ultra Librarian 3D Model Ultra Librarian LMR36506MSC3RPERQ1 CAD Model

Description

The LMR36506MSC3RPERQ1 from Texas Instruments is a high-performance, automotive-grade step-down (buck) converter designed to meet the rigorous demands of automotive power supply applications. This efficient and reliable converter is ideal for a wide range of uses, from infotainment systems to advanced driver assistance systems (ADAS), providing stable and efficient power conversion for critical vehicle functions.

Key Features:

  • Wide Input Voltage Range: The device operates from a 4.2V to 65V input voltage range, making it versatile for various automotive battery configurations, including start-stop systems and load dump scenarios.
  • High-Efficiency Performance: With an efficiency of up to 92%, the LMR36506MSC3RPERQ1 minimizes power loss and heat generation, ensuring reliable operation even in harsh automotive environments.
  • Compact Design: The converter comes in a small 3mm x 3mm VQFN package, which is ideal for space-constrained applications.
  • Adjustable Switching Frequency: It features an adjustable switching frequency from 400kHz to 2.2MHz, allowing designers to optimize the size of external components and manage electromagnetic interference (EMI).
  • Robust Protection Features: Includes cycle-by-cycle current limit, thermal shutdown, and undervoltage lockout (UVLO), enhancing the safety and durability of the end application.
  • Automotive-Qualified: This device is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry for performance and reliability.

Applications:

The LMR36506MSC3RPERQ1 is suitable for a variety of automotive applications, including:

  • Infotainment and Telematics
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting Systems
  • Powertrain Systems

With its robust design and comprehensive feature set, the LMR36506MSC3RPERQ1 is an excellent choice for automotive engineers looking for a reliable and efficient power management solution. Texas Instruments' commitment to quality ensures that this step-down converter will contribute to the performance and longevity of automotive electronics.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8561 $53.4171
26+ $3.9845 $103.5970
39+ $3.8599 $150.5361
54+ $3.7354 $201.7116
70+ $3.6109 $252.7630
93+ $3.2374 $301.0782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess