EN
  • EN
  • DE

LD6816CX4/28P,315

Part No LD6816CX4/28P,315
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 150MA 4WLCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-WLCSP (0.76x0.76)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.075V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 250 µA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Transient Voltage
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.76x0.76)
Base Product Number LD681
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-10054-2,568-10054-1,NEXNXPLD6816CX4/28P,315,LD6816CX4/28P,315-ND,568-10054-6,2156-LD6816CX4/28P315-NXTR,934066388315,LD6816CX428P315
Standard Package 9,000
Win Source Part Number 1069177-LD6816CX4/28P,315
Ultra Librarian 3D Model Ultra Librarian LD6816CX4/28P,315 CAD Model

Description

Product Overview: NXP LD6816CX4/28P,315

The NXP LD6816CX4/28P,315 is a high-performance, low-power MOSFET transistor designed for a wide range of applications. This compact and efficient component is part of NXP's leading-edge MOSFET technology, which is renowned for its reliability and performance.

Key Features

  • Low On-Resistance: The LD6816CX4/28P,315 features a very low on-resistance, which results in reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, making it suitable for high-frequency applications such as power supplies and converters.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be driven at lower voltages, which is beneficial in battery-operated devices where power conservation is critical.
  • Small Footprint: Encased in a small, leadless package, the LD6816CX4/28P,315 minimizes PCB space requirements, making it ideal for compact designs.

Applications

The versatility of the NXP LD6816CX4/28P,315 allows it to be used in a broad array of applications. Some of the typical applications include:

  • Power management modules
  • DC-DC converters
  • Battery protection circuits
  • Load switches
  • Portable electronic devices

Product Specifications

The LD6816CX4/28P,315 MOSFET from NXP boasts the following specifications:

  • Package: 6-pin, SOT-1118 (XSON6)
  • Drain-Source Voltage (Vds): 20V
  • Continuous Drain Current (Id): 3.1A
  • Power Dissipation (Pd): 1.25W
  • Operating Temperature Range: -55°C to +150°C

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The LD6816CX4/28P,315 is no exception, undergoing rigorous testing to ensure it meets these standards for a wide range of industrial and consumer applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess