EN
  • EN
  • DE

LT8365EMSE#TRPBF

Part No LT8365EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 60VIN BOOST/SEPIC/INV CONV 1.5A/  /  Boost, SEPIC Switching Regulator IC Positive Transistor Driver 1 Output 1.5A (Switch) 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Output Type Transistor Driver
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 150V (Switch)
Current - Output 1.5A (Switch)
Frequency - Switching 100kHz ~ 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LT8365EMSE#TRPBFTR-ND,505-LT8365EMSE#TRPBFCT,505-LT8365EMSE#TRPBFTR,161-LT8365EMSE#TRPBFTR,505-LT8365EMSE#TRPBFDKR
Standard Package 2,500
Win Source Part Number 991529-LT8365EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8365EMSE#TRPBF CAD Model

Description

The LT8365EMSE#TRPBF is a high-performance, low quiescent current, step-up DC/DC converter designed and manufactured by Analog Devices Inc. This component is part of the extensive range of power management integrated circuits (ICs) that Analog Devices offers, which are known for their reliability, efficiency, and advanced technology.

Operating from an input voltage range of 2.8V to 60V, the LT8365EMSE#TRPBF is capable of producing a regulated output voltage as high as 60V. This makes it an ideal choice for applications that require a wide input voltage range and a stable output voltage, such as automotive, industrial, medical, and telecommunications systems.

The LT8365EMSE#TRPBF employs a fixed 2MHz switching frequency, which allows for a compact solution with small external components. The high-frequency operation also helps to reduce the size of the external inductor and capacitors, leading to a smaller overall footprint on the printed circuit board (PCB). Despite its high switching frequency, this converter maintains high efficiency, which is crucial for minimizing heat generation and power loss in sensitive electronic applications.

This device incorporates a range of features to ensure robust and reliable operation. It includes internal soft-start to minimize inrush current during startup, a built-in anti-reverse function to prevent damage from accidental reverse polarity, and thermal shutdown protection to safeguard the IC under extreme thermal conditions. Additionally, the LT8365EMSE#TRPBF offers programmable undervoltage lockout, frequency foldback, and catch diode current sense for enhanced performance and safety.

The LT8365EMSE#TRPBF is available in a 16-lead MSOP package with an exposed pad for improved thermal performance. The exposed pad design ensures efficient heat dissipation, which is critical for maintaining the longevity and reliability of the device in demanding applications.

With its advanced features, wide input voltage range, and compact design, the LT8365EMSE#TRPBF from Analog Devices Inc. is a versatile and efficient solution for a wide array of power conversion applications.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0035 $56.0245
16+ $6.5670 $105.0720
24+ $6.3617 $152.6808
33+ $6.1565 $203.1645
43+ $5.9513 $255.9059
57+ $5.3357 $304.1349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess