EN
  • EN
  • DE

LT8410IDC-1#TRMPBF

Part No LT8410IDC-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Sp-Swreg/Monolithic Ultralow Power Boost Converter With Output Disconnect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Max Input Voltage 16 V
Maximum Operating Temperature 125 °C
Max Output Voltage 40 V
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Min Output Voltage 1.235 V
Number of Outputs 1
Number of Pins 8
Output Configuration Positive
Output Current 6 mA
Output Type Adjustable
Output Voltage 40 V
Packaging Cut Tape (CT)
RoHS Compliant
Synchronous Rectifier No
Topology Boost
Win Source Part Number 994911-LT8410IDC-1#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8410IDC-1#TRMPBF CAD Model

Description

The LT8410IDC-1#TRMPBF is a versatile and compact step-up (boost) converter from Analog Devices Inc., designed to cater to a wide array of power supply requirements with efficiency and precision. This integrated circuit (IC) is part of the extensive LT® series known for their reliability and performance in power management applications.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage as low as 2.5V, making it suitable for single-cell lithium-ion or multi-cell alkaline/NiMH applications, up to a maximum of 16V.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility for a variety of tasks, and can deliver a continuous output current up to the milliampere range depending on input voltage and inductor selection.
  • High Efficiency: With its internal 1A, 0.5Ω switch, the converter achieves efficiencies up to 95%, reducing power loss and heat generation, which is crucial for battery-powered devices.
  • Low Quiescent Current: The LT8410IDC-1#TRMPBF maintains a low quiescent current, which is ideal for battery-powered applications where extending battery life is of paramount importance.
  • Compact Package: The device comes in a compact, 6-lead ThinSOT package, which is suitable for space-constrained applications.
  • Integrated Features: It includes soft-start capability to minimize inrush current during startup and has internal compensation, which simplifies design and reduces external component count.

Applications

The LT8410IDC-1#TRMPBF is well-suited for a variety of applications, including but not limited to:

  • Portable electronics
  • Bias supplies
  • Wireless modems
  • Medical diagnostic equipment
  • Low power LED lighting

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT8410IDC-1#TRMPBF is no exception. It is designed to meet high standards of reliability and performance, ensuring a dependable solution for your power supply needs.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3312 $53.3248
10+ $10.9384 $109.3840
15+ $10.5966 $158.9490
20+ $10.2548 $205.0960
26+ $9.9129 $257.7354
34+ $8.8875 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess