EN
  • EN
  • DE

LT8415EDDB#TRPBF

Part No LT8415EDDB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LT8415 - Ultralow Power Boost Converter with Dual Half-Bridge Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Height 800 µm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 16 V
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.2 V
Number of Outputs 1
Number of Pins 12
Output Current 25 mA
Output Type Adjustable
Output Voltage 40 V
Packaging Tape and Reel
RoHS Compliant
Synchronous Rectifier Yes
Topology Boost
Win Source Part Number 1009394-LT8415EDDB#TRPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8415EDDB#TRPBF CAD Model

Description

Product Overview: LT8415EDDB#TRPBF from Analog Devices Inc.

The LT8415EDDB#TRPBF is a high-performance, low-power step-up DC/DC converter designed and manufactured by Analog Devices Inc. This versatile component is engineered to provide a compact and efficient solution for boosting low voltage inputs to higher outputs, making it ideal for battery-powered applications, handheld devices, and energy harvesting systems.

Encased in a tiny 8-lead DFN package, the LT8415 features an integrated Schottky diode and a 350mA, 0.5A switch, which allows for a minimal external component count and a simplified design process. Its internal 1A current limit provides a buffer for transient loads and reduces the risk of overloading, ensuring reliable performance under varying conditions.

The device operates from an input voltage range of 2.5V to 16V, making it suitable for a wide array of power sources, from single-cell Li-Ion batteries to multi-cell alkaline/NiMH configurations, or even regulated 5V and 12V power rails. The LT8415 can generate output voltages up to 40V, which can be set with a single external resistor, providing designers with flexibility and precision for their specific application needs.

Featuring a high switching frequency of 2.2MHz, the LT8415 allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design. Additionally, its Burst Mode® operation ensures high efficiency at low output currents, which is critical for extending battery life in portable devices.

The LT8415EDDB#TRPBF also includes a range of protective features such as thermal shutdown, which prevents damage from overheating, and a robust short-circuit protection mechanism. These features enhance the durability and longevity of the product, as well as the safety of the end application.

With its combination of high efficiency, compact size, and ease of use, the LT8415EDDB#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to create a small, powerful, and reliable power supply solution.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess