EN
  • EN
  • DE

LT8495IUF#PBF

Part No LT8495IUF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 2.1A 20QFN  /  Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Charge Pump, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1.202V
Voltage - Output (Max) 70V (Switch)
Current - Output 2.1A (Switch)
Frequency - Switching 250kHz ~ 1MHz
Synchronous Rectifier Both
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number LT8495
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 91
Win Source Part Number 1021601-LT8495IUF#PBF
Ultra Librarian 3D Model Ultra Librarian LT8495IUF#PBF CAD Model

Description

Product Overview: LT8495IUF#PBF

The LT8495IUF#PBF is a cutting-edge, high-performance DC/DC converter from Analog Devices Inc., designed to deliver exceptional efficiency and versatility in a wide range of power conversion applications. This innovative component is ideal for professionals looking to achieve reliable and efficient step-up, step-down, or SEPIC (Single-Ended Primary-Inductor Converter) power supply solutions.

Key Features

  • Wide Input Voltage Range: The LT8495IUF#PBF operates over a broad input voltage range, making it suitable for applications with varying input sources, including automotive, industrial, and battery-powered devices.
  • Adjustable Switching Frequency: Users can adjust the switching frequency anywhere from 250kHz to 1.5MHz, allowing for flexibility in balancing efficiency and component size.
  • Low Standby Power: With a quiescent current of just 9µA, this converter ensures minimal power consumption when in standby mode, contributing to energy savings and extended battery life.
  • Integrated Functions: The device includes a 2A, 70V switch which facilitates compact designs and reduces the need for external components.
  • Multiple Topology Support: The LT8495IUF#PBF supports boost, SEPIC, and buck mode operations, providing a versatile platform for a variety of circuit configurations.
  • High Temperature Operation: This product is designed to perform reliably in demanding environments with an operational temperature range suitable for industrial applications.

Applications

The LT8495IUF#PBF is an excellent choice for a multitude of applications where efficient power conversion is essential. Common applications include:

  • Automotive and Transportation Systems
  • Industrial Power Supplies
  • Portable and Battery-Powered Equipment
  • Telecommunications Infrastructure
  • Medical Devices
  • LED Lighting Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT8495IUF#PBF is no exception. Manufactured to meet high standards, this DC/DC converter ensures consistent performance and longevity in the most challenging conditions. With its robust design and advanced features, the LT8495IUF#PBF is poised to be a crucial component in your next power supply design project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess