EN
  • EN
  • DE

LMX9830SMX/NOPB

Part No LMX9830SMX/NOPB
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 60TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v2.0
Modulation MSK
Frequency 2.4GHz
Data Rate (Max) 704kbps
Power - Output 0dBm
Sensitivity -80dBm
Memory Size 16kB RAM
Serial Interfaces JTAG, SPI, UART
GPIO 3
Supply Voltage - Operating 2.5 V to 3.6 V
Current - Receiving 65mA (Max)
Current - Transmitting 65mA (Max)
Temperature Range - Operating -40°C to 125°C
Dimension 60-TFBGA
Win Source Part Number 135649-LMX9830SMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMX9830SMX/NOPB CAD Model

Description

The is a Bluetooth Serial Port Module from Texas Instruments, a leading global semiconductor company. It provides a seamless wireless communication link between two devices.

  • Features: 2.4 GHz ISM band, 1 Mbps data rate, -80 dBm sensitivity, 4 dBm output power
  • Power Consumption: Operates on a single 3.3V power supply, supports low power mode
  • Security: Secure simple pairing, link key generation, and encryption
  • Profiles: Serial Port Profile (SPP), Generic Access Profile (GAP), Service Discovery Application Profile (SDAP)
  • Compliance: RoHS compliant

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Espressif
"ESP32-C5-WROOM-1 AND ESP32-C5-W
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1691 $92.3382
3+ $37.8824 $113.6472
5+ $36.6986 $183.4930
6+ $35.5147 $213.0882
8+ $34.3309 $274.6472
10+ $30.7794 $307.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,360 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess