EN
  • EN
  • DE

LT8570IDD#PBF

Part No LT8570IDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ 750MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 3mV, 1.204V 1 Output 750mA (Switch) 8-WFDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LT8570
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8570IDD#PBF-CRL, 13814546
Quantity per package 121
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878968-LT8570IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT8570IDD#PBF CAD Model

Description

The LT8570IDD#PBF is a cutting-edge, high-performance switching regulator from Analog Devices Inc., renowned for its compact design and versatility in power management applications. This regulator is part of the LT8570 series, which is distinguished by its ability to deliver efficient, stable, and reliable power conversion in a diverse range of electronic systems.

Key Features

  • Adjustable Switching Frequency: The LT8570IDD#PBF offers an adjustable switching frequency ranging from 200kHz to 1.5MHz, allowing designers to optimize the performance for specific applications and manage trade-offs between efficiency and component size.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 16V, this regulator supports a variety of power sources, making it suitable for battery-powered devices, industrial controls, and automotive systems.
  • Integrated Boost and Catch Diodes: The inclusion of integrated boost and catch diodes reduces the external component count, saving board space and simplifying the design process.
  • Low Quiescent Current: It features a low quiescent current, which is critical for battery-operated devices where power conservation is essential.
  • Multiple Topologies: The LT8570IDD#PBF supports Boost, Single Inductor Buck-Boost, and SEPIC topologies, offering design flexibility to meet various voltage regulation requirements.
  • Thermal Protection: The device includes thermal protection to safeguard against overheating, ensuring reliable operation under various environmental conditions.

Applications

The LT8570IDD#PBF is ideal for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive power systems
  • Industrial control systems
  • LED drivers and power supplies
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the LT8570IDD#PBF is no exception. It is manufactured to meet stringent industry standards, ensuring performance and reliability for critical applications. The part number suffix 'PBF' indicates that the product is provided in a lead-free (Pb-free) finish, aligning with environmental regulations and industry trends towards greener electronics.

Whether you're designing a new power system or upgrading an existing one, the LT8570IDD#PBF offers a compelling solution with its robust feature set and adaptable performance characteristics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess