EN
  • EN
  • DE

LT8609AEMSE16#PBF

Part No LT8609AEMSE16#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203570-LT8609AEMSE16#PBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Ultra Librarian 3D Model Ultra Librarian LT8609AEMSE16#PBF CAD Model

Description

Introducing the LT8609AEMSE16#PBF from Analog Devices Inc.

The LT8609AEMSE16#PBF is a high-performance, compact synchronous buck converter designed by Analog Devices Inc., a leader in high-performance analog technology. This advanced power solution is engineered to deliver efficient, reliable, and precise voltage regulation, making it an ideal choice for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features:

  • High Efficiency: The LT8609AEMSE16#PBF boasts a high efficiency rating, minimizing power loss and heat generation, which is crucial for maintaining system reliability and longevity.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 3.4V to 42V, accommodating a variety of power sources and ensuring stable operation under fluctuating input conditions.
  • Low Quiescent Current: Its low quiescent current is ideal for battery-powered systems where extending operational life is critical.
  • Fast Minimum On-Time: The device features a fast minimum on-time that allows for a high step-down ratio, enabling the delivery of low output voltages from high input voltages at high switching frequencies.
  • Adjustable Switching Frequencies: Users can adjust the switching frequency from 200kHz to 2.2MHz or synchronize it to an external clock, providing design flexibility to optimize for size, efficiency, and electromagnetic compatibility (EMC).
  • Robust Thermal Performance: Enclosed in a thermally efficient MSOP-16E package, the LT8609AEMSE16#PBF is designed to handle high temperatures and improve performance in thermally challenging environments.

Protection Features:

  • Internal Over-Temperature Protection: The device includes over-temperature protection to safeguard against thermal overload conditions.
  • Short-Circuit Protection: It is equipped with robust short-circuit protection, ensuring the device and your application are protected during fault conditions.
  • Output Overvoltage Protection: The LT8609AEMSE16#PBF also provides output overvoltage protection, preventing damage to downstream components in the event of an abnormal voltage spike.

Whether you're designing power supplies for sensitive electronics, automotive infotainment systems, or portable devices, the LT8609AEMSE16#PBF from Analog Devices Inc. offers a combination of efficiency, flexibility, and protection that makes it a versatile and reliable choice for your power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8140 $54.0700
12+ $8.8730 $106.4760
18+ $8.5957 $154.7226
25+ $8.3184 $207.9600
32+ $8.0412 $257.3184
42+ $7.2093 $302.7906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess