EN
  • EN
  • DE

LT8610ACEMSE#TRPBF

Part No LT8610ACEMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT8610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8610ACEMSE#TRPBFTR, 505-LT8610ACEMSE#TRPBFDKR, 505-LT8610ACEMSE#TRPBFCT, LT8610ACEMSE#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878978-LT8610ACEMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8610ACEMSE#TRPBF CAD Model

Description

The LT8610ACEMSE#TRPBF from Analog Devices Inc. is a high-performance, compact, synchronous step-down switching regulator that delivers up to 2.5A of continuous output current. This advanced power solution is designed to meet the stringent power supply requirements of modern electronic devices while maintaining high efficiency and fast transient response.

Key Features

  • High Efficiency: The device features a high-efficiency synchronous operation which can maintain up to 96% efficiency, reducing heat generation and enabling it to support energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, the LT8610ACEMSE#TRPBF is versatile and can accommodate a wide variety of supply voltages, making it suitable for automotive and industrial applications.
  • Low Quiescent Current: It boasts an ultralow quiescent current of 2.5μA with the output in regulation, which is ideal for battery-powered and always-on systems.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing designers to optimize the performance based on the application's specific needs.

Applications

The LT8610ACEMSE#TRPBF is suitable for a wide range of applications, including:

  • Automotive and industrial power systems
  • Telecommunications infrastructure
  • Portable and battery-powered devices
  • Point of load applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT8610ACEMSE#TRPBF is no exception. It is designed to meet the rigorous standards required in professional and industrial environments, ensuring long-term reliability and performance.

Package and Availability

The component comes in a 16-lead MSOP package with an exposed pad for enhanced thermal performance. The part number LT8610ACEMSE#TRPBF indicates that the product is provided in tape and reel packaging, which is suitable for automated assembly processes. For availability and pricing information, contact an authorized distributor or visit Analog Devices Inc.'s website.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7996 $58.9980
11+ $9.6818 $106.4998
16+ $9.3792 $150.0672
23+ $9.0767 $208.7641
29+ $8.7741 $254.4489
39+ $7.8664 $306.7896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,593 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess