EN
  • EN
  • DE

88W8964-B0-BTWI/AK

Part No 88W8964-B0-BTWI/AK
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description 4X4 802.11AC WAVE2 WIFI WITH BF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP
Series Marvell® Avastar 88W8964
Package Tray
Product Status Active
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11ac
Modulation 256-QAM
Frequency 20MHz ~ 160MHz
Data Rate (Max) 2.6Gbps
Standard Package 450 pcs
REACH Status REACH Unaffected
Win Source Part Number 1132024-88W8964-B0-BTWI/AK
Ultra Librarian 3D Model Ultra Librarian 88W8964-B0-BTWI/AK CAD Model

Description

Product Overview: NXP 88W8964-B0-BTWI/AK

The NXP 88W8964-B0-BTWI/AK is a cutting-edge Wi-Fi chipset designed to deliver high-performance wireless connectivity for a wide range of applications. This powerful component is engineered to support the latest Wi-Fi standards, ensuring compatibility with the most advanced wireless devices and networks.

Key Features

  • Dual-Band Operation: This chipset is capable of operating on both 2.4GHz and 5GHz frequencies, providing flexibility for device connectivity and optimizing network traffic.
  • High Throughput: With support for up to 4x4 MIMO (Multiple Input, Multiple Output) configurations, the 88W8964-B0-BTWI/AK can achieve high data rates, making it ideal for applications requiring fast data transfer such as video streaming and online gaming.
  • Advanced Security: The chipset includes a suite of security features to ensure the protection of data, including WPA/WPA2 and WEP encryption, as well as support for the latest WPA3 security protocol.
  • Beamforming Technology: Beamforming capabilities enhance signal quality and reliability by focusing the Wi-Fi signal directly to connected devices, improving overall network efficiency and range.
  • Low Power Consumption: Designed with energy efficiency in mind, the 88W8964-B0-BTWI/AK is optimized for low power consumption, which is critical for battery-powered devices.

Applications

The versatility of the NXP 88W8964-B0-BTWI/AK makes it suitable for a broad spectrum of applications, including:

  • Consumer electronics such as wireless routers, access points, and home gateways
  • Enterprise networking equipment for businesses and large-scale Wi-Fi deployments
  • Smart home devices that require stable and fast wireless connectivity
  • Internet of Things (IoT) gadgets where reliable wireless communication is essential

Quality and Reliability

NXP is known for its commitment to quality, and the 88W8964-B0-BTWI/AK is no exception. It is built to meet the high standards of reliability and performance that NXP's customers have come to expect. Whether you're developing consumer electronics or industrial-grade devices, this chipset is designed to provide a dependable wireless solution that stands the test of time.

Integrating the NXP 88W8964-B0-BTWI/AK into your products ensures that you are providing your customers with a superior wireless experience, backed by the innovation and support of a leader in semiconductor solutions.

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess