EN
  • EN
  • DE

XC6221D1217R-G

Part No XC6221D1217R-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105555-XC6221D1217R-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6221D1217R-G CAD Model

Description

The XC6221D1217R-G is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. It is designed to provide a stable and regulated 1.2V output voltage. This IC is characterized by its low power consumption and high accuracy, making it suitable for a variety of portable and battery-powered applications. The part features overcurrent protection and thermal shutdown protection for enhanced reliability.

Applications:

  • Smartphones and Tablets: Used for powering core components and peripherals.
  • Wearable Devices: Ideal for smartwatches, fitness trackers, and other low-power wearables.
  • IoT (Internet of Things) Devices: Powers sensors, microcontrollers, and communication modules.
  • Wireless Communication Modules: Provides stable voltage to RF transceivers and Bluetooth modules.
  • Portable Media Players: Regulates voltage for audio processing and display circuits.
  • Camera Modules: Supplies stable power to image sensors and related components.

Features:

  • Input Voltage Range: 1.7V to 5.5V
  • Output Voltage: 1.2V (Fixed)
  • Output Voltage Accuracy: ±1%
  • Low Dropout Voltage: 120mV @ 300mA (Typical)
  • Low Quiescent Current: 4.0μA (Typical)
  • High Ripple Rejection: 75dB @ 1kHz
  • Overcurrent Protection: Integrated overcurrent protection circuit
  • Thermal Shutdown Protection: Protects the IC from overheating
  • Package: SOT-25
  • RoHS Compliant: Lead-free and environmentally friendly

Benefits:

  • Stable and Accurate Voltage: Ensures reliable operation of downstream components.
  • Extended Battery Life: Low quiescent current minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage.
  • Thermal Shutdown: Prevents the device from overheating, ensuring long-term reliability.
  • High Ripple Rejection: Minimizes noise and interference, improving performance in sensitive applications.
  • Small Form Factor: The SOT-25 package is ideal for space-constrained applications.

Additional Details:

The XC6221D1217R-G is fabricated using a CMOS process, contributing to its low power consumption and high efficiency. The internal overcurrent protection circuit limits the output current in case of a short circuit or overload, preventing damage to the regulator and the load. The thermal shutdown protection disables the output if the junction temperature exceeds a certain threshold, protecting the IC from thermal damage. This device is designed for stable operation with ceramic capacitors, allowing for smaller and more cost-effective external components. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess