EN
  • EN
  • DE

LT8610AEMSE-3.3#PBF

Part No LT8610AEMSE-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3.5A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372256-LT8610AEMSE-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT8610AEMSE-3.3#PBF CAD Model

Description

Product Overview: LT8610AEMSE-3.3#PBF

The LT8610AEMSE-3.3#PBF is a high-performance, compact, synchronous step-down switching regulator designed by Analog Devices Inc. This versatile component is known for its efficient power conversion and robust feature set, making it an ideal choice for a wide array of applications, including automotive, industrial, and portable devices.

Key Features

  • High Efficiency: With an efficiency rating of up to 96%, this regulator minimizes power loss, ensuring optimal performance for energy-sensitive applications.
  • Wide Input Voltage Range: It operates from an input voltage range of 3.4V to 42V, accommodating a variety of power sources and fluctuating input conditions.
  • Fixed Output Voltage: The device provides a fixed 3.3V output, delivering a stable and regulated supply for downstream components.
  • Low Quiescent Current: The LT8610AEMSE-3.3#PBF boasts a low quiescent current of 2.5µA with the output in regulation, which is ideal for battery-powered systems.
  • Fast Minimum On-Time: It can achieve very low duty cycles with a minimum on-time as short as 30ns, suitable for high-frequency applications requiring a fast transient response.
  • Thermal Performance: The package provides excellent thermal performance, ensuring reliability and longevity even under high-power operation or elevated ambient temperatures.

Protection Features

  • Overvoltage Protection: It includes overvoltage protection to safeguard the device and the load from unexpected surges in input voltage.
  • Overcurrent Protection: The built-in overcurrent protection prevents damage due to excessive load currents.
  • Thermal Shutdown: The thermal shutdown feature adds an additional layer of protection by turning off the device if the internal temperature exceeds safe operating limits.

Applications

The LT8610AEMSE-3.3#PBF's versatility and robustness make it suitable for a range of applications, including:

  • Automotive and transportation systems
  • Industrial control and automation
  • Telecommunications infrastructure
  • Datacom and telecom systems
  • Portable and battery-powered devices

With its advanced features and reliable performance, the LT8610AEMSE-3.3#PBF from Analog Devices Inc. is an excellent choice for designers looking to optimize power efficiency and protect their systems against a variety of electrical hazards.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0914 $60.4570
11+ $9.9212 $109.1332
16+ $9.6112 $153.7792
22+ $9.3011 $204.6242
28+ $8.9911 $251.7508
38+ $8.0610 $306.3180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess