EN
  • EN
  • DE

LT8640EUDCF#TRPBF

Part No LT8640EUDCF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V, 5A SYNC BUCK SILENT SWITCHE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203177-LT8640EUDCF#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Series Silent Switcher®1
Package Tape & Reel (TR)
Product Status Active
Function Step-Down
Frequency - Switching 210kHz ~ 2MHz
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-WFQFN, 18 Leads, Exposed Pad
Supplier Device Package 20-QFN (3x4)
Ultra Librarian 3D Model Ultra Librarian LT8640EUDCF#TRPBF CAD Model

Description

Product Overview: LT8640EUDCF#TRPBF

The LT8640EUDCF#TRPBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficient power management for a wide range of applications. This advanced component is part of the LT8640 series, known for its low EMI/EMC emissions, making it an excellent choice for noise-sensitive applications without sacrificing efficiency or performance.

Key Features

  • High Efficiency: The LT8640EUDCF#TRPBF boasts an efficiency rating of up to 95%, ensuring minimal power loss during operation and making it suitable for battery-powered devices.
  • Wide Input Voltage Range: With an input voltage range from 3.4V to 42V, this regulator can accommodate a variety of power sources, including automotive batteries and industrial supplies.
  • Low EMI/EMC Emissions: The Silent Switcher® architecture minimizes EMI/EMC emissions, a critical feature for applications sensitive to noise such as RF or precision analog systems.
  • Compact Design: The device comes in a compact 3mm x 4mm QFN package, making it ideal for space-constrained applications.
  • High Switching Frequency: With a switching frequency of up to 2.5MHz, the LT8640EUDCF#TRPBF allows for the use of small external components, reducing the overall solution footprint.
  • Thermal Management: The regulator is designed with thermal performance in mind, featuring internal top and bottom power switches with necessary circuitry to optimize heat dissipation.

Applications

  • Automotive and Industrial Power Systems
  • Telecommunications and Networking Equipment
  • Data Storage and Computing
  • Medical and Healthcare Devices
  • Portable and Battery-Powered Electronics

With its robust design and versatile features, the LT8640EUDCF#TRPBF from Analog Devices Inc. is a reliable and efficient solution for managing DC power in a variety of electronic systems. Whether it's for automotive, industrial, or portable applications, this synchronous step-down regulator is engineered to meet the needs of modern electronic designs that demand high efficiency, compact size, and low noise operation.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3776 $76.1328
6+ $20.8226 $124.9356
9+ $20.1718 $181.5462
12+ $19.5211 $234.2532
16+ $18.8705 $301.9280
21+ $16.9184 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess