EN
  • EN
  • DE

P6SMBJ15AT/R

Part No P6SMBJ15AT/R
Manufacturer Panjit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMB
Manufacturer Panjit
Manufacturer Homepage www.panjit.com.tw
Win Source Part Number 725867-P6SMBJ15AT/R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P6SMBJ15AT/R CAD Model

Description

The P6SMBJ15AT/R is a surface mount transient voltage suppressor (TVS) diode manufactured by Panjit. This TVS diode is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. Its fast response time and high surge capability make it suitable for a wide range of applications, including telecommunications, industrial equipment, and consumer electronics.

Applications:

  • Telecommunication Equipment: Protecting telephone lines and data communication circuits from voltage surges.
  • Industrial Equipment: Safeguarding control systems and power supplies from transient voltages.
  • Consumer Electronics: Protecting sensitive components in TVs, set-top boxes, and other consumer devices.
  • Automotive Electronics: Protecting electronic systems in vehicles from voltage transients.
  • Power Supplies: Clamping voltage surges in power supply circuits.

Features:

  • Surface Mount Package: Allows for easy assembly on printed circuit boards (PCBs).
  • Fast Response Time: Quickly clamps voltage transients, protecting sensitive components.
  • High Surge Capability: Withstands high surge currents without damage.
  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Protection Against Voltage Transients: Protects sensitive electronic components from damage caused by voltage surges.
  • Improved System Reliability: Reduces the risk of component failure due to transient voltages.
  • Easy Installation: Surface mount package simplifies the assembly process.
  • Environmental Compliance: RoHS compliance ensures that the device is environmentally friendly.
  • Wide Range of Applications: Suitable for a wide range of applications requiring transient voltage protection.

Technical Specifications:

The P6SMBJ15AT/R has a standoff voltage of 15V. Its breakdown voltage is typically 16.7V. The clamping voltage at a peak pulse current is around 24.4V. It has a peak pulse power dissipation capability of 600W. The device operates over a temperature range of -55°C to +150°C. Further details, including surge current ratings and thermal characteristics, are available in the product datasheet.

The P6SMBJ15AT/R from Panjit is a reliable and effective TVS diode for protecting sensitive electronic components from voltage transients. Its fast response time, high surge capability, and low clamping voltage make it an ideal choice for a wide range of applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess